EN
  • EN
  • DE

TMS320C6416EZLZ5E0

Part No TMS320C6416EZLZ5E0
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271095-TMS320C6416EZLZ5E0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6416EZLZ5E0 CAD Model

Description

The TMS320C6416EZLZ5E0 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its efficient processing capabilities and advanced features designed to meet the demands of a wide range of applications. This DSP is part of the TMS320C64x series, which is well-regarded for its ability to execute intensive signal processing tasks with exceptional speed and precision.

Key Features

  • High-Speed Performance: The TMS320C6416EZLZ5E0 operates at a core frequency of up to 1 GHz, which enables rapid processing and quick response times for complex algorithms and data-intensive applications.
  • Advanced Architecture: It features a VelociTI.2™ extension to the VLIW architecture, which allows multiple instructions to be executed simultaneously, resulting in increased throughput and improved system performance.
  • Large On-Chip Memory: This DSP comes with a substantial amount of on-chip memory, including 1MB of Level 2 (L2) cache, which can be configured as mapped RAM or cache to optimize system performance.
  • External Memory Interface: The device supports a wide variety of external memory options, including SDRAM, SRAM, Flash, and more, offering flexibility in system design and the ability to handle large datasets.
  • High-Performance I/O: The TMS320C6416EZLZ5E0 offers a rich set of peripherals, including multiple high-speed serial ports, which are essential for communication-intensive applications.
    • Applications

      The TMS320C6416EZLZ5E0 is ideal for a variety of applications, such as:

      • Telecommunications: Baseband processing, wireless infrastructure, and network processing.
      • Imaging: Medical imaging, video surveillance, and digital media.
      • Industrial: Test and measurement equipment, industrial automation, and control systems.
      • Audio and Video Processing: Audio encoding/decoding, video compression, and multimedia applications.

      Conclusion

      With its robust architecture, high-speed performance, and versatile I/O options, the TMS320C6416EZLZ5E0 from Texas Instruments is a powerful DSP solution that can be employed in a multitude of high-end signal processing applications. Its ability to handle complex tasks with efficiency makes it a top choice for engineers and developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.8707 $96.8707
2+ $93.7458 $187.4916
3+ $90.6210 $271.8630
4+ $81.2464 $324.9856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess