EN
  • EN
  • DE

TMS320C6414TBZLZA8

Part No TMS320C6414TBZLZA8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS | IC FIXED-POINT DSP 532-FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 850MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 532-BFBGA, FCBGA
Supplier Device Package 532-FCBGA (23x23)
Family Part Number TMS320C6414T
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1271083-TMS320C6414TBZLZA8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6414TBZLZA8 CAD Model

Description

The TMS320C6414TBZLZA8 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its powerful processing capabilities and efficiency in handling complex signal processing tasks. This DSP is part of the TMS320C64x series, which is widely recognized for its use in telecommunications, industrial, automotive, and consumer electronics applications.

Key Features

  • Core Performance: The TMS320C6414 features a fixed-point DSP core with a clock speed of up to 1GHz, providing the computational power necessary for high-speed signal processing tasks.
  • Memory: It comes with integrated memory controllers supporting a wide range of external memories, including SDRAM and Flash, ensuring flexible and expandable memory options for various applications.
  • High-Speed Interfaces: Equipped with multiple high-speed peripherals such as a Gigabit Ethernet MAC, PCI interface, and UTOPIA Level 2 interface, this DSP ensures seamless connectivity and data transfer capabilities.
  • Programmability: The device offers a highly programmable platform with support for Texas Instruments' Code Composer Studio development environment, making it easier for developers to write, debug, and optimize their code.
  • Power Efficiency: Designed with power efficiency in mind, the TMS320C6414 incorporates advanced power management features that help reduce power consumption during operation, making it suitable for power-sensitive applications.

Applications

The versatility of the TMS320C6414TBZLZA8 DSP allows it to be used in a range of applications where signal processing is critical. Some of the common applications include:

  • Wireless and Wired Communications
  • Audio and Video Processing
  • Medical Imaging
  • Industrial Control Systems
  • Instrumentation and Test Equipment

Conclusion

With its robust set of features and capabilities, the Texas Instruments TMS320C6414TBZLZA8 DSP is an excellent choice for developers and engineers looking to implement advanced digital signal processing in their products. Its high-performance core, extensive memory options, and connectivity features make it a versatile and efficient solution for a multitude of signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $224.6961 $224.6961
2+ $201.4517 $402.9034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess