EN
  • EN
  • DE

TMS320C6414EGLZ

Part No TMS320C6414EGLZ
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 712651-TMS320C6414EGLZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6414EGLZ CAD Model

Description

The TMS320C6414EGLZ is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the demanding requirements of high-speed signal processing applications. This DSP is part of the TMS320C64x series, which is renowned for its optimized performance in terms of processing power, memory bandwidth, and I/O throughput.

Key Features:

  • High-Performance Processing: With a core frequency of up to 600 MHz, the TMS320C6414EGLZ offers exceptional processing capabilities for complex algorithms and data-intensive tasks.
  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: This architecture enables parallel processing and efficient execution of multiple operations within a single clock cycle, significantly boosting the DSP's throughput.
  • Large On-Chip Memory: Equipped with integrated memory, including L1 and L2 caches, this DSP ensures fast access to data and instructions, enhancing overall system performance.
  • High-Speed Interfaces: Featuring a variety of interfaces such as PCI, HPI (Host Port Interface), and UTOPIA, the TMS320C6414EGLZ ensures seamless connectivity and data transfer with other system components.
  • Robust Security Features: With an embedded security module, the processor supports secure data processing and transfer, making it suitable for applications that require data protection and confidentiality.
  • Scalable and Flexible: The TMS320C6414EGLZ is designed to be scalable, allowing for easy integration into a range of applications, from telecommunications to industrial control systems.

Applications:

The versatility of the TMS320C6414EGLZ DSP makes it ideal for a wide array of applications, including:

  • Wireless Infrastructure (Base Stations, Network Processors)
  • Imaging and Medical Equipment
  • Audio and Video Processing
  • Industrial Control Systems
  • High-End Consumer Electronics

Whether you're developing solutions for communication infrastructure, multimedia processing, or advanced industrial systems, the TMS320C6414EGLZ from Texas Instruments provides the processing power, speed, and reliability you need to deliver cutting-edge performance and functionality.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess