EN
  • EN
  • DE

TMS320C6413ZTS500

Part No TMS320C6413ZTS500
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed-Point Digital Signal Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6410/12/13/18
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 288-BBGA, FCBGA
Manufacturer Package 288-FCBGA (23x23)
Win Source Part Number 1271076-TMS320C6413ZTS500
Manufacturer Homepage www.ti.com
Family Name TMS320C6413
Introduction Date April 08, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6413ZTS500 CAD Model

Description

Overview of TMS320C6413ZTS500

The TMS320C6413ZTS500 is a high-performance digital signal processor (DSP) from Texas Instruments, designed for demanding applications that require intense mathematical computations. This DSP is part of the TMS320C64x series, which is renowned for its robust architecture optimized for speed and efficiency. The TMS320C6413ZTS500 is particularly well-suited for applications such as telecommunications, digital media, industrial control systems, and high-end imaging.

Key Features

  • High-Performance Processing: With a core frequency of up to 500MHz, the TMS320C6413ZTS500 delivers exceptional processing power, enabling real-time performance for complex algorithms.
  • Large On-Chip Memory: The processor is equipped with 1MB of internal RAM, which is divided into two blocks for greater flexibility in data management and storage.
  • Advanced DSP Architecture: The device features the VelociTI.2™ architecture, which enhances parallelism and allows for simultaneous execution of instructions, leading to increased system throughput.
  • Peripheral Integration: This DSP includes a rich set of peripherals such as a high-speed DMA controller, timers, and serial ports that support various communication protocols.
  • Extended Temperature Range: The TMS320C6413ZTS500 is designed to operate reliably in a wide temperature range, making it suitable for industrial environments.

Connectivity and Expansion

The TMS320C6413ZTS500 offers a host of connectivity options to facilitate system integration and expansion. With multiple high-speed serial ports, it can easily interface with other processors, FPGAs, or external memory devices. The DSP also supports various I/O protocols, ensuring compatibility with a broad range of peripherals and sensors.

Applications

Thanks to its powerful processing capabilities and versatile I/O options, the TMS320C6413ZTS500 is ideal for a wide array of applications. It excels in areas such as:

  • Wireless and Wired Communications
  • Audio and Speech Processing
  • Digital Signal Processing
  • Medical Imaging Systems
  • Industrial Control and Automation

Overall, the TMS320C6413ZTS500 from Texas Instruments represents a reliable and efficient solution for developers looking to build advanced systems with demanding signal processing requirements.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.2556 $50.2556
3+ $41.2354 $123.7062
4+ $39.9468 $159.7872
6+ $38.6582 $231.9492
7+ $37.3696 $261.5872
9+ $33.5038 $301.5342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess