EN
  • EN
  • DE

TMS320C6204GLW200

Part No TMS320C6204GLW200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C62x
Packaging Tube
Part Status Obsolete(EOL)
Type Fixed Point
Interface McBSP
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 340-FBGA
Manufacturer Package 340-BGA (18x18)
Win Source Part Number 1271062-TMS320C6204GLW200
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6204
Introduction Date October 01, 1999
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320C6204GLW200 CAD Model

Description

The TMS320C6204GLW200 is a high-performance, fixed-point digital signal processor (DSP) from the reputable manufacturer Texas Instruments. This product is part of the TMS320C62x series, which is renowned for its powerful processing capabilities and efficient handling of digital signal processing tasks.

Key Features

  • High-Speed DSP Core: With a core frequency of 200MHz, the TMS320C6204GLW200 is capable of delivering up to 1600 million instructions per second (MIPS), making it ideal for high-speed signal processing applications.
  • Large On-Chip Memory: This DSP comes with a large on-chip memory that includes 16KB of L1 program cache, 16KB of L1 data cache, and an additional 256KB of L2 unified mapped RAM/cache. This allows for efficient data management and quick access to frequently used instructions.
  • Extensive Peripheral Set: The device includes a variety of peripherals such as a Host-Port Interface (HPI), two multichannel buffered serial ports (McBSPs), and two 32-bit general-purpose timers, all of which enhance its connectivity and functionality.
  • Advanced Instruction Set: The TMS320C6204GLW200 features an advanced very-long-instruction-word (VLIW) architecture that allows multiple instructions to be executed simultaneously, dramatically improving performance.

Applications

The TMS320C6204GLW200 is designed to meet the demands of various high-performance applications, including:

  • Telecommunications
  • Audio and speech processing
  • Medical imaging
  • Industrial control systems

Reliability and Support

As with all Texas Instruments products, the TMS320C6204GLW200 is built with reliability in mind. It operates over an extended temperature range and is available in a 179-ball MicroStar BGA (ZGW) package. Texas Instruments also provides extensive support for its DSPs, including comprehensive technical documentation, development tools, and software libraries to facilitate design and reduce time to market.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess