EN
  • EN
  • DE

TMS320C6202GLS250

Part No TMS320C6202GLS250
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 384-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 250MHz
Non-Volatile Memory External
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 384-FCBGA (18x18)
Win Source Part Number 129362-TMS320C6202GLS250
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6202GLS250 CAD Model

Description

Overview of TMS320C6202GLS250

The TMS320C6202GLS250 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and efficiency. This product is part of the TMS320C62x series, which is designed to meet the rigorous demands of high-speed signal processing applications.

Key Features

  • High-Performance DSP Core: At the heart of the TMS320C6202GLS250 is a fixed-point DSP core that can operate at speeds of up to 250 MHz, delivering up to 2000 MIPS (Million Instructions Per Second). This makes it ideal for applications requiring intense mathematical computations.
  • Large On-chip Memory: The device comes with a large on-chip memory, including 16KB of L1 program cache, 16KB of L1 data cache, and a 256KB L2 unified cache/memory. This internal memory is crucial for high-speed data processing and efficient execution of complex algorithms.
  • Advanced Instruction Set: The DSP features a rich instruction set optimized for digital signal processing, including instructions for bit-reversed addressing, block moves, and a variety of multiply-accumulate (MAC) operations.
  • Versatile Peripheral Integration: TMS320C6202GLS250 includes a host of integrated peripherals such as a multichannel buffered serial port (McBSP), a general-purpose timer, and a 32-bit external memory interface (EMIF), which supports SDRAM, SRAM, Flash, and other memory types.
  • Low Power Consumption: Despite its high performance, the TMS320C6202GLS250 is designed for low power consumption, making it suitable for portable and battery-operated devices.

Applications

The TMS320C6202GLS250 is versatile and can be used in a wide range of applications, including:

  • Telecommunications: Base stations, networking equipment, and wireless infrastructure.
  • Audio and Video Processing: Professional audio equipment, digital media, and broadcasting systems.
  • Medical Imaging: Ultrasound, MRI, and CT scan image processing.
  • Industrial: Control systems, robotics, and automation.

Support and Resources

Texas Instruments provides comprehensive support for the TMS320C6202GLS250, including detailed datasheets, technical documentation, development tools, and software libraries. This ensures developers can effectively leverage the capabilities of the DSP for their specific application needs.

With its robust architecture, high-speed performance, and integrated features, the TMS320C6202GLS250 from Texas Instruments stands out as a top choice for developers looking for a reliable and powerful DSP solution.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.5388 $107.5388
2+ $104.0698 $208.1396
3+ $100.6008 $301.8024
4+ $90.1938 $360.7752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess