EN
  • EN
  • DE

TMS320C5535AZHHA10

Part No TMS320C5535AZHHA10
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 144BGA / DSP Fixed-Point 32bit 100MHz 100MIPS 144-Pin BGA MICROSTAR Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface I2C, I2S, LCD, MMC/SD, SPI, UART, USB
Clock Rate 100MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.05V, 1.30V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 144-LFBGA
Manufacturer Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 797298-TMS320C5535AZHHA10
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C5535
Introduction Date September 01, 2011
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TMS320C5535AZHHA10 CAD Model

Description

The TMS320C5535AZHHA10 is a highly integrated, low-power signal processor from Texas Instruments, designed to deliver exceptional performance for a wide range of signal processing applications. This device is part of the TMS320C5000™ DSP (Digital Signal Processor) family, which is renowned for its efficient processing capabilities and low-power consumption, making it an ideal solution for portable and battery-powered devices.

Key Features

  • High-Performance DSP: Equipped with a 32-bit fixed-point DSP core that can run at a clock speed of up to 100 MHz, providing up to 100 MIPS (Million Instructions Per Second) of processing power.
  • Low Power Consumption: The TMS320C5535AZHHA10 is engineered for power-sensitive applications, featuring multiple power-saving modes to reduce overall power consumption.
  • Integrated Peripherals: Includes a rich set of peripherals such as USB 2.0 full-speed interface, I2C, SPI, UART, and more, facilitating easy connectivity and data transfer with other devices.
  • On-Chip Memory: Boasts an extensive on-chip memory architecture with 320KB of RAM, which can be used for data and program storage, reducing the need for external memory components.
  • Advanced Audio Processing: Comes with a variety of audio codecs and support for multiple audio serial ports, making it suitable for applications that require advanced audio functionalities such as voice recognition and music processing.
  • Robust Development Support: Supported by Texas Instruments' comprehensive software and hardware development tools, including Code Composer Studio™ IDE, and various evaluation modules for rapid prototyping and development.

Applications

The TMS320C5535AZHHA10 is versatile and can be used in a multitude of applications. It's particularly well-suited for:

  • Portable Audio Devices
  • Voice Recorders
  • Speech and Audio Processing
  • Medical Monitoring Devices
  • Industrial Control Systems

With its combination of low power consumption, high processing capability, and comprehensive development support, the TMS320C5535AZHHA10 is a powerful DSP that offers a balance of performance and efficiency for designers and engineers.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess