EN
  • EN
  • DE

TMS320C51PQ80

Part No TMS320C51PQ80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 16-BIT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 688342-TMS320C51PQ80
Ultra Librarian 3D Model Ultra Librarian TMS320C51PQ80 CAD Model

Description

The Texas Instruments TMS320C51PQ80 is a high-performance, single-chip microcontroller that is part of the TMS320 series, renowned for its digital signal processing (DSP) capabilities. This integrated circuit is designed to meet the rigorous demands of industrial, automotive, and consumer electronics applications that require efficient, real-time data processing.

Key Features:

  • Advanced DSP Core: At the heart of the TMS320C51PQ80 lies a powerful digital signal processor capable of executing high-speed mathematical computations, making it ideal for applications such as audio processing, image manipulation, and complex algorithm computations.
  • High Clock Speed: Operating at a clock speed of up to 80 MHz, this device ensures swift processing of tasks, which is critical for time-sensitive operations.
  • Memory: It comes equipped with a substantial amount of on-chip memory, including RAM and ROM, which facilitates efficient data handling and storage without the need for external memory components.
  • Peripheral Integration: The TMS320C51PQ80 includes a range of integrated peripherals such as serial ports, timers, and I/O pins, which provide versatile interfacing options and reduce the need for additional components in system design.
  • Low Power Consumption: Despite its high performance, this DSP microcontroller is designed to operate with low power consumption, making it suitable for portable and battery-operated devices.
  • Packaging: The device comes in a 132-pin PQFP (Plastic Quad Flat Package), which offers a compact footprint while allowing for efficient thermal management and reliable connectivity.

Applications:

The TMS320C51PQ80 is versatile and can be utilized in a variety of applications, including but not limited to:

  • Advanced audio and video processing systems
  • Telecommunications infrastructure
  • Automotive control and safety systems
  • Medical imaging devices
  • Instrumentation and control systems

With its robust architecture, the TMS320C51PQ80 from Texas Instruments stands as a testament to the company's commitment to providing cutting-edge technology that empowers developers to create innovative and efficient solutions across a broad spectrum of industries.

You May Also Be Interested in

Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess