EN
  • EN
  • DE

TMS320C31PQA50

Part No TMS320C31PQA50
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC TMS320C31 DSP 50MHZ 132-QFP / DSP Floating-Point 32bit 50MHz 25MIPS 132-Pin BQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Floating Point
Clock Rate 50MHz
Non-Volatile Memory External
On-Chip RAM 8.25kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C to 125°C (TC)
Mounting SMD (SMT)
Case / Package 132-BQFP (24.54x24.54)
Win Source Part Number 084539-TMS320C31PQA50
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 1
Family Name TMS320C31
Introduction Date April 24, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS320C31PQA50 CAD Model

Description

The TMS320C31PQA50 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and efficiency in handling complex numerical operations. This particular model is part of the TMS320 series, which is widely acknowledged for its utility in a variety of applications ranging from industrial control to digital communications and multimedia processing.

Key Features:

  • Architecture: The TMS320C31PQA50 is built on a 32-bit fixed-point architecture that is optimized for high-speed numeric processing, which is a staple in audio, video, and signal manipulation tasks.
  • Clock Speed: With a clock speed of 50 MHz, this DSP can perform up to 50 million instructions per second (MIPS), ensuring swift data processing and real-time performance in demanding applications.
  • On-chip Memory: It comes equipped with a small amount of on-chip RAM, which allows for rapid access to frequently used data and instructions, thereby enhancing overall system speed and efficiency.
  • Peripheral Integration: The device includes a range of integrated peripherals, such as serial ports and timers, which can help reduce system costs and complexity by minimizing the need for additional external components.
  • Power Management: This DSP is designed with power management features that allow for reduced power consumption during idle or less intensive processing periods, making it suitable for battery-powered or energy-conscious applications.

Applications:

The versatility of the TMS320C31PQA50 allows it to be employed in various domains, including:

  • Telecommunications: Signal processing for modems, switches, and other communication devices.
  • Audio Processing: High-fidelity audio applications such as synthesizers, mixers, and sound effect processors.
  • Industrial Control: Motor control, robotics, and other automated systems that require precise and rapid processing capabilities.
  • Medical Equipment: Imaging systems like ultrasound and MRI that demand real-time signal processing.

Overall, the TMS320C31PQA50 is a powerful tool for developers looking to create advanced digital products with stringent performance requirements. With its robust instruction set and high-speed processing capabilities, it stands as a testament to Texas Instruments' commitment to delivering cutting-edge technology solutions.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $201.2687 $201.2687
2+ $180.4478 $360.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess