EN
  • EN
  • DE

TMS320C203PZA57

Part No TMS320C203PZA57
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C20x
Packaging Tray
Type Fixed Point
Interface SSP, UART
Clock Rate 57MHz
On-Chip RAM 1kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1271005-TMS320C203PZA57
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C203
Introduction Date August 22, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 90
Ultra Librarian 3D Model Ultra Librarian TMS320C203PZA57 CAD Model

Description

The TMS320C203PZA57 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional computational speed and efficiency. This DSP is part of the TMS320 series, which is widely recognized for its use in a variety of applications including audio processing, telecommunications, industrial control systems, and consumer electronics.

Key Features:

  • High-Speed Processing: The TMS320C203PZA57 operates at a frequency of up to 50 MHz, enabling rapid data processing and real-time operations.
  • Memory: It comes equipped with integrated memory, including 544 words of on-chip data RAM and 16K words of on-chip program ROM, facilitating efficient data management and program execution.
  • Architecture: This DSP features a modified Harvard architecture that allows simultaneous data and program memory access, which increases computational throughput.
  • Precision: With its 16-bit fixed-point processing unit, the TMS320C203PZA57 ensures precise numerical computations, making it ideal for applications requiring high accuracy.
  • Peripheral Integration: The device includes a variety of integrated peripherals such as a serial port, a timer, and a host-port interface, providing versatile connectivity and control options.
  • Power Efficiency: Designed for low-power consumption, the TMS320C203PZA57 is suitable for battery-powered devices and applications where power efficiency is crucial.
  • Package: The DSP is available in a 100-Pin PZ package, which is compact and suitable for space-constrained applications.

Applications:

The TMS320C203PZA57 is adept at handling complex algorithms and is used in various application areas, such as:

  • Speech and audio signal processing
  • Digital image and video processing
  • Wireless communications
  • Medical instrumentation
  • Automotive control systems

Conclusion:

With its robust set of features and capabilities, the TMS320C203PZA57 from Texas Instruments stands out as a versatile and efficient solution for a wide range of digital signal processing needs. Its integration of memory, high-speed processing, and precision makes it a top choice for engineers and developers looking to create advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $47.9718
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5841 $64.7523
6+ $17.7100 $106.2600
9+ $17.1566 $154.4094
13+ $16.6031 $215.8403
16+ $16.0497 $256.7952
21+ $14.3894 $302.1774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess