EN
  • EN
  • DE

2A07GHR0G

Part No 2A07GHR0G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE, 2A, 1000V, AEC-Q101, DO-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer TSC America Inc.
Series *
Win Source Part Number 762142-2A07GHR0G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2A07GHR0G CAD Model

Description

The 2A07GHR0G is a general-purpose rectifier diode manufactured by Taiwan Semiconductor. This diode is designed for use in AC to DC rectification in power supplies, adapters, and various electronic devices. It is characterized by its high surge current capability and reliable performance under various operating conditions.

Applications

  • AC to DC Rectification
  • Power Supplies
  • Adapters
  • Lighting Systems
  • Household Appliances

Features

  • High Surge Current Capability
  • Low Reverse Leakage Current
  • High Forward Current Capability
  • Glass Passivated Chip Junction
  • RoHS Compliant

Benefits

  • Reliable Rectification: Provides efficient AC to DC conversion for stable power output.
  • Protection Against Surges: High surge current capability protects the circuit from voltage spikes and transient events.
  • Energy Efficient: Low reverse leakage current minimizes power loss and improves overall efficiency.
  • Durable Construction: Glass passivated chip junction ensures long-term reliability and stable performance.
  • Environmentally Friendly: RoHS compliant, meeting environmental regulations.

Technical Specifications

The 2A07GHR0G has a repetitive peak reverse voltage (VRRM) rating typically around 1000V, making it suitable for standard AC line voltages. Its forward current (IF) rating indicates the maximum current it can handle in the forward direction. The high surge current rating (IFSM) allows it to withstand momentary high current surges without damage. The low reverse leakage current (IR) minimizes power loss during reverse bias. Always consult the official Taiwan Semiconductor datasheet for definitive specifications and operating conditions.

In summary, the 2A07GHR0G rectifier diode provides a reliable and efficient solution for AC to DC rectification in a wide range of electronic applications. Its high surge current capability and low leakage current make it a robust and energy-efficient choice.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess