EN
  • EN
  • DE

TMS320BC52PZ100

Part No TMS320BC52PZ100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C5x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface BSP, SSP
Clock Rate 100MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 2kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1270995-TMS320BC52PZ100
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320BC52
Introduction Date August 22, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320BC52PZ100 CAD Model

Description

The TMS320BC52PZ100 is a highly integrated, high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the intense processing demands of modern embedded applications. As part of the TMS320C5x DSP family, this processor is known for its efficient performance and low-power consumption, making it an ideal choice for a wide range of applications such as audio processing, telecommunications, industrial control systems, and more.

Key Features:

  • High-Performance Processing: With a clock speed of up to 100MHz, the TMS320BC52PZ100 delivers fast and efficient signal processing capabilities, ensuring that even the most complex algorithms are executed smoothly.
  • Advanced Architecture: Featuring a modified Harvard architecture, this DSP allows for simultaneous data and instruction fetches, which increases the overall throughput and system performance.
  • On-Chip Memory: It comes equipped with ample on-chip RAM and ROM, minimizing the need for external memory components and simplifying system design.
  • Peripheral Integration: The DSP includes a variety of integrated peripherals, such as serial ports, timers, and a host port interface, providing flexibility in system design and reducing the need for additional components.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320BC52PZ100 is suitable for battery-powered and portable devices, where power consumption is critical.
  • Development Support: Texas Instruments provides extensive development support for the TMS320BC52PZ100, including software tools, reference designs, and application notes, to accelerate the design process and time-to-market.

Applications:

The versatility of the TMS320BC52PZ100 allows it to be used in various applications, including:

  • Professional and consumer audio equipment
  • Telecommunication infrastructure and modems
  • Industrial control and automation systems
  • Medical imaging and diagnostic equipment
  • Automotive systems

With its robust set of features and support for a wide range of applications, the TMS320BC52PZ100 from Texas Instruments remains a popular choice for designers looking to leverage powerful DSP capabilities in their products.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4985 $74.9970
4+ $30.7680 $123.0720
6+ $29.8065 $178.8390
7+ $28.8450 $201.9150
9+ $27.8835 $250.9515
13+ $24.9990 $324.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess