EN
  • EN
  • DE

TMS29F040-90C5FME

Part No TMS29F040-90C5FME
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Erase-Suspend/Erase-Resume Operation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1270986-TMS29F040-90C5FME
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS29F040-90C5FME CAD Model

Description

Product Overview: TMS29F040-90C5FME

The TMS29F040-90C5FME is a high-performance 4-megabit Flash memory chip designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the wider TMS29F family of Flash memory devices known for their reliability and speed. With a density of 4 megabits, the TMS29F040-90C5FME offers ample storage for a variety of applications ranging from embedded systems to general-purpose data storage.

Key Features

  • Memory Size: 4 Megabits (512K x 8)
  • Access Time: 90 Nanoseconds
  • Single 5-Volt Power Supply: Designed for easy integration into a wide range of systems.
  • Extended Temperature Range: Suitable for use in harsh environments with operational reliability.
  • Programming Voltage: 12V
  • Endurance: Offers high write cycles, ensuring longevity and durability for applications that require frequent data updates.
  • Package: 32-pin TSOP (Thin Small-Outline Package)

Performance and Reliability

The TMS29F040-90C5FME is engineered to deliver fast access times, with an impressive 90 nanoseconds, allowing for quick data retrieval and enhancing overall system performance. This speed makes it an excellent choice for applications where rapid data access is crucial, such as real-time computing systems and high-speed instrumentation.

Reliability is a hallmark of Texas Instruments' products, and the TMS29F040-90C5FME is no exception. It is designed to withstand a wide temperature range, making it suitable for industrial applications and other scenarios where the operating environment can be challenging.

Applications

This Flash memory chip is versatile and can be used in a broad array of applications, including but not limited to:

  • Embedded Systems
  • Automotive Electronics
  • Telecommunications Equipment
  • Portable Devices
  • Industrial Control Systems

With its combination of speed, reliability, and density, the TMS29F040-90C5FME from Texas Instruments is a robust memory solution that meets the needs of today's demanding electronic applications.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess