EN
  • EN
  • DE

TMS28F210-150C4FNQ

Part No TMS28F210-150C4FNQ
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027600-TMS28F210-150C4FNQ
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS28F210-150C4FNQ CAD Model

Description

The TMS28F210-150C4FNQ from Texas Instruments stands as a notable example of high-performance flash memory technology, designed to meet the rigorous demands of modern electronic systems. This advanced memory chip is part of the broader family of Texas Instruments’ flash memory products, renowned for their reliability, durability, and speed.

Key Features

  • High Density: The TMS28F210-150C4FNQ offers a substantial storage capacity, making it ideal for applications that require a significant amount of data to be stored in a non-volatile format.
  • Fast Access Time: With an access time of 150 nanoseconds, this flash memory provides quick data retrieval, which is crucial for performance-critical applications.
  • Extended Temperature Range: Designed to operate in a wide range of temperatures, this product can withstand the rigors of various industrial environments.
  • Low Power Consumption: Energy efficiency is a hallmark of the TMS28F210-150C4FNQ, ensuring that devices using this memory chip maintain a longer battery life and reduced power costs.
  • Programmability: Users can program the memory with ease, allowing for flexibility and customization to meet specific application needs.
  • Reliability: Texas Instruments’ commitment to quality means this product has been rigorously tested to ensure data integrity and longevity.

Applications

The versatility of the TMS28F210-150C4FNQ makes it suitable for a wide range of applications. It is commonly used in automotive electronics, where dependable and durable memory is essential. Additionally, it finds use in industrial control systems, telecommunications infrastructure, and advanced consumer electronics where high-speed data access is a necessity.

Technical Specifications

  • Memory Type: Flash
  • Memory Size: 1M x 16
  • Speed: 150ns
  • Operating Temperature Range: -40°C to +85°C
  • Package / Case: 80-LQFP

In conclusion, the TMS28F210-150C4FNQ from Texas Instruments is a robust and reliable flash memory component that offers excellent performance and is suitable for a variety of demanding applications. Its combination of speed, density, and durability makes it an excellent choice for developers and engineers looking to integrate high-quality memory solutions into their designs.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess