EN
  • EN
  • DE

G6AK-274P-24VDC

Part No G6AK-274P-24VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Description G6AK-274P-24VDC Omron
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975517-G6AK-274P-24VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6AK-274P-24VDC CAD Model

Description

The Omron G6AK-274P-24VDC is a compact signal relay designed for high-density mounting on printed circuit boards. It is characterized by its small size, low power consumption, and high sensitivity, making it suitable for a variety of signal switching applications. This relay features a DPDT (Double Pole Double Throw) contact configuration and operates on a 24VDC coil voltage.

Applications

  • Telecommunications equipment: Used for switching signals in telephone exchanges, routers, and other communication devices.
  • Measurement and instrumentation: Employed in signal conditioning circuits, data acquisition systems, and test equipment.
  • Medical equipment: Found in diagnostic and therapeutic devices for signal switching and control.
  • Security systems: Used for switching signals from sensors, alarms, and control panels.
  • Consumer electronics: Utilized in audio equipment, video equipment, and other consumer devices for signal routing.

Features

  • DPDT contact configuration: Enables switching of two independent signals.
  • 24VDC coil voltage: Compatible with common control circuits.
  • PCB mounting: Designed for easy installation on printed circuit boards.
  • Compact size: Allows for high-density mounting in space-constrained applications.
  • High sensitivity: Requires low coil power for activation.

Benefits

  • Reliable signal switching: Provides consistent and dependable performance.
  • Space-saving design: Enables compact equipment design.
  • Easy installation: Simplifies assembly and reduces manufacturing costs.
  • Low power consumption: Minimizes energy usage and heat generation.
  • Versatile application: Suitable for a wide range of industries and equipment.

Additional Details

The G6AK-274P-24VDC relay features a sealed construction, which protects the contacts from dust and other contaminants. Its high sensitivity allows it to be driven by low-power control circuits, reducing the overall power consumption of the system. The relay's compact size makes it ideal for use in densely populated circuit boards, while its PCB mounting configuration simplifies installation and reduces manufacturing costs. It also commonly features a bifurcated contact design for enhanced contact reliability.

Contact rating is usually around 0.5A at 125VAC or 1A at 30VDC. Coil power is typically very low, around 53mW.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8503 $65.5509
7+ $17.9291 $125.5037
10+ $17.3689 $173.6890
14+ $16.8087 $235.3218
18+ $16.2485 $292.4730
24+ $14.5669 $349.6056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,186 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess