Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 219281-TMS27PC256
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS27PC256 CAD Model

Description

The TMS27PC256 is a high-performance, 256-kilobit programmable read-only memory (PROM) chip developed by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is designed to offer a reliable and efficient storage solution for a wide range of applications, including automotive systems, industrial controls, and consumer electronics.

Key Features

  • Memory Size: The TMS27PC256 provides a substantial 256 Kilobits of memory, which is organized as 32,768 words of 8 bits each, catering to systems that require a moderate amount of non-volatile memory.
  • Access Time: With fast access times, this PROM chip ensures quick data retrieval, enhancing the overall performance of the systems it is integrated into.
  • Programming: It is designed for easy programmability, which can be performed with standard PROM programmers, making it a versatile choice for many applications.
  • Power Consumption: The TMS27PC256 is engineered for low power consumption, making it ideal for battery-powered devices and energy-efficient applications.
  • Operating Range: It operates over a wide temperature range, ensuring reliability and stability in various operating conditions.
  • Packaging: The chip is available in a variety of packaging options, including plastic and ceramic, to suit different environmental and mechanical requirements.

Applications

The versatility of the TMS27PC256 allows it to be used across a diverse set of applications:

  • Automotive electronics, such as engine control units and infotainment systems
  • Industrial automation, including programmable logic controllers (PLCs) and machine tool controls
  • Consumer electronics, such as gaming consoles and personal computers
  • Telecommunications equipment, including routers and switches

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TMS27PC256 is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the rigors of real-world use. Whether you're designing for mission-critical systems or consumer gadgets, the TMS27PC256 from Texas Instruments is a choice you can trust for your non-volatile memory needs.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 128KBIT 20NS 84PLCC
Need more? Email Us
ECAD model for IDT7025L20J
Renesas Electronics America
IC SRAM 72KBIT 7NS 100TQFP
Need more? Email Us
ECAD model for IDT70V9349L7PFI8
GSI Technology
SRAM Chip Sync Quad 2.5V/3.3V 18M-Bit 512K x 36 6.5ns/3ns 100-Pin TQFP
Lowest to $74.6097
ECAD model for GS816036DGT-200
Ramtron
NVRAM Memory IC; Memory Type: FRAM; Memory Size: 256Kbit; Interface Type: Serial; Supply Voltage Max: 3.6V;...
Lowest to $4.2634
ECAD model for FM25L256-GC
Ramtron
64Kbit Serial I2C 5V F-RAM Memory
Need more? Email Us
ECAD model for FM24C64C-GTR
GSI Technology
SRAM Chip Sync Single 1.8V 36M-Bit 2M x 18 0.45ns 165-Pin FBGA
Need more? Email Us
ECAD model for GS8342T18BGD-333I
Renesas Electronics America
Need more? Email Us
ECAD model for IDT7024S35PFG
Renesas Electronics America
Multi-Port SRAM, 4KX16, 35ns, CMOS, CPGA84
Need more? Email Us
ECAD model for IDT7024L35GB
GSI Technology
SRAM Chip Sync Quad 2.5V/3.3V 72M-Bit 2M x 36 7.5ns/3ns 119-Pin F-BGA Tray
Need more? Email Us
ECAD model for GS864236B-200I

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention