EN
  • EN
  • DE

TMS27PC256-15FML

Part No TMS27PC256-15FML
Manufacturer Texas Instruments
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 219282-TMS27PC256-15FML
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS27PC256-15FML CAD Model

Description

The TMS27PC256-15FML is a high-performance, programmable read-only memory (PROM) module designed and manufactured by the renowned semiconductor company, Texas Instruments. This device is a part of the TMS family, which is known for its reliability and efficiency in a wide range of electronic applications.

Key Features

  • Memory Capacity: The TMS27PC256-15FML offers a substantial memory capacity of 256 Kilobits, providing ample space for firmware or application code storage.
  • Access Time: With an access time of 150 nanoseconds, this PROM ensures quick data retrieval, contributing to the overall performance of the system it is integrated into.
  • Operating Voltage: The device operates at a standard 5V power supply, making it compatible with many common digital circuits and systems.
  • Programming: It features a programmable design that allows for a one-time write operation, ensuring the data stored is permanent and secure from accidental erasure.
  • Package Type: Encased in a 28-pin Flatpack, the TMS27PC256-15FML is designed for surface mount technology, providing robust physical protection and efficient use of PCB space.
  • Temperature Range: The PROM operates within a temperature range of -40°C to +85°C, ensuring reliable performance under various environmental conditions.

Applications

The TMS27PC256-15FML is ideal for use in a diverse array of applications, including but not limited to:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure

Quality and Support

Texas Instruments is committed to delivering high-quality products. The TMS27PC256-15FML is backed by their rigorous testing protocols and a strong support network for technical assistance and customer service.

For engineers and designers seeking a reliable memory solution, the TMS27PC256-15FML from Texas Instruments represents a blend of performance, durability, and compatibility, making it an excellent choice for both new designs and legacy system maintenance.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess