EN
  • EN
  • DE

TMS27C512-25JL

Part No TMS27C512-25JL
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description TMS27PC512 65536 BY 8-BIT PROGRAMMABLE READ-ONLY MEMORIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1270970-TMS27C512-25JL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS27C512-25JL CAD Model

Description

The TMS27C512-25JL is a high-performance, 512K UV erasable and programmable read-only memory (EPROM) integrated circuit designed and manufactured by Texas Instruments. This device is well-suited for applications that require fast access times and a reliable storage solution for firmware or software code. With its 64K x 8-bit organization, the TMS27C512-25JL provides ample storage for complex programs and systems.

Key Features

  • Memory Size: The EPROM boasts a sizeable memory capacity of 512 kilobits, organized as 64K words by 8 bits per word.
  • Access Time: With a fast access time of 250 nanoseconds, the TMS27C512-25JL ensures quick data retrieval, enhancing overall system performance.
  • Single +5V Power Supply: The device operates on a single +5V power supply, making it easy to integrate into a wide range of systems without requiring complex power management.
  • Programmable: Users can program the TMS27C512-25JL using industry-standard programming equipment, offering flexibility for custom code and data storage solutions.
  • UV Erasable: The contents of the EPROM can be erased with ultraviolet light, allowing the device to be reused and reprogrammed as needed, which is particularly useful for prototyping and development phases.
  • Package Type: It comes in a 28-pin Ceramic Dual In-line Package (C-DIP), ensuring robustness and ease of handling during the manufacturing process.

Applications

The TMS27C512-25JL EPROM is ideal for a variety of applications across different industries. It is commonly used in embedded systems, telecommunications, automotive electronics, personal computers, and other microprocessor-based hardware where reliable and non-volatile memory storage is critical. Its robustness and programmability make it a preferred choice for developers working on system boot processes, device drivers, and other firmware that require long-term data retention without power.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TMS27C512-25JL is no exception. This EPROM is designed to meet or exceed the stringent requirements of the industrial and automotive markets, ensuring that it performs reliably under a wide range of environmental conditions.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess