The TMS27C512-15JE is a high-performance, 512K-bit ultraviolet erasable programmable read-only memory (EPROM) device from the reputable semiconductor manufacturer, Texas Instruments. This EPROM is designed for applications that require storage of large amounts of data or code, and where the flexibility of in-system updates is not a necessity. The TMS27C512-15JE is particularly well-suited for use in a wide range of computing systems, industrial controls, and telecommunications equipment.
Key Features:
- Memory Size: 512 Kbit (64K x 8-bit organization), providing ample space for firmware or data storage.
- Access Time: 150 ns access time, ensuring fast data retrieval for high-speed applications.
- Single 5V Power Supply: Operates on a single 5V power supply, simplifying power design and reducing power consumption.
- Programming Voltage: 12.5V ± 0.25V programming voltage, compatible with standard EPROM programmers.
- Package: Available in a 28-pin JEDEC standard ceramic dual-in-line package with a window (CERDIP), which allows for ultraviolet light erasure of the stored data.
- Temperature Range: Military-grade temperature range from -55°C to +125°C, making it reliable under extreme environmental conditions.
Product Applications:
The TMS27C512-15JE is ideal for long-term reliable code storage in a variety of applications, including:
- Embedded systems where the code does not need frequent updating
- Industrial control systems requiring robust and durable memory components
- Telecommunication infrastructure equipment
- Automotive electronics that demand high reliability and extended temperature ranges
Quality and Reliability:
With Texas Instruments' commitment to quality, the TMS27C512-15JE EPROM is manufactured to the highest standards, ensuring both reliability and performance for critical applications. Users can trust this component to maintain data integrity and provide consistent operation over its lifetime.