EN
  • EN
  • DE

NMC27C32BQ-250

Part No NMC27C32BQ-250
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1221384-NMC27C32BQ-250
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NMC27C32BQ-250 CAD Model

Description

The NMC27C32BQ-250 is a 32,768-bit (4096 x 8) UV erasable PROM (EPROM) manufactured by National Semiconductor, now a part of Texas Instruments (TI). This memory device is designed for applications requiring non-volatile storage of data and program code. It is commonly used in embedded systems, microcontrollers, and industrial control equipment where firmware needs to be stored reliably and occasionally updated.

Applications:

  • Embedded Systems: Used to store firmware in various embedded systems.
  • Microcontroller Programs: Stores program code for microcontrollers.
  • Industrial Control Equipment: Provides non-volatile memory for industrial control systems.
  • Instrumentation: Data and configuration storage.
  • Aerospace and Defense Systems: Applications requiring high reliability and non-volatile memory.

Features:

  • High Speed: Offers a fast access time of 250ns, enabling quick data retrieval.
  • Non-Volatile Memory: Retains stored data even when power is removed.
  • UV Erasable: Can be erased using ultraviolet light, allowing for reprogramming.
  • Wide Operating Voltage: Operates over a broad voltage range, providing flexibility in system design.
  • Low Power Consumption: Designed for efficient power usage, suitable for battery-powered applications.
  • Standard Packaging: Available in a standard DIP (Dual In-line Package) for easy integration.

Benefits:

  • Reliable Data Storage: Ensures dependable storage of critical data and firmware.
  • Reprogrammability: Allows for firmware updates and modifications, extending the lifespan of the device.
  • Fast Access Time: Enables quick execution of programs and data retrieval, improving system performance.
  • Ease of Integration: Standard packaging simplifies the design and manufacturing process.
  • Cost-Effective Solution: Provides a cost-efficient non-volatile memory option for various applications.

Additional Details:

The NMC27C32BQ-250 features a standard JEDEC pinout, ensuring compatibility with existing systems and programmers. The device requires a UV eraser for erasing the stored data, and it can be programmed using standard EPROM programmers. It is designed to operate in a wide temperature range, making it suitable for industrial environments. Its robust design ensures long-term reliability, crucial for critical applications. The device is offered in ceramic packages which allow the UV light to reach the chip for erasure.

You May Also Be Interested in

NEC
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
PLX
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess