The TMS27C256AJLT-20 is a high-performance, 256 Kilobit (32K x 8) UV erasable and electrically programmable read-only memory (EPROM) device from the renowned semiconductor manufacturer, Texas Instruments. Designed to cater to a wide array of applications, this EPROM is ideal for systems that require fast access times and a reliable non-volatile memory solution.
Key Features
- Memory Capacity: 256 Kbit (32K x 8), allowing for substantial code or data storage within a compact footprint.
- Access Time: With an access time of 200 ns, the TMS27C256AJLT-20 provides rapid data retrieval, enhancing overall system performance.
- Single 5V Power Supply: The device operates on a single 5-volt power supply, making it compatible with many standard digital systems and simplifying power management.
- Programming: It offers electrical programming and UV erasure, giving users the flexibility to program and reuse the device multiple times.
- Package: Housed in a 28-lead Ceramic Dual-in-line package (CDIP), it is designed for high durability and reliable operation in various environmental conditions.
- Temperature Range: The device operates over an extended temperature range, making it suitable for industrial applications.
Applications
The versatility of the TMS27C256AJLT-20 makes it an excellent choice for a broad spectrum of applications, including but not limited to:
- Embedded systems
- Microcontroller-based applications
- Automotive systems
- Industrial control systems
- Telecommunication infrastructure
- Consumer electronics
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the TMS27C256AJLT-20 is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected of TI products, providing designers and engineers with a reliable and durable memory component for their systems.
Whether you are designing a new system or upgrading an existing one, the TMS27C256AJLT-20 by Texas Instruments is an excellent choice for your EPROM needs, combining performance, flexibility, and reliability.