EN
  • EN
  • DE

TMS27C128-25JL

Part No TMS27C128-25JL
Manufacturer Texas Instruments
Catalog RAM
Description 072-BIT UV ERASABLE PROGRAMMABLE READ-ONLY MEMORY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 219246-TMS27C128-25JL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS27C128-25JL CAD Model

Description

Texas Instruments TMS27C128-25JL EPROM

The Texas Instruments TMS27C128-25JL is a high-performance, 128-kilobit Electrically Programmable Read-Only Memory (EPROM) chip that offers a reliable storage solution for a wide variety of applications. This device is designed to retain data integrity over a long period and is particularly suited for use in systems where program code or data needs to be permanently stored without the possibility of alteration during normal operation.

Key Features:

  • Memory Size: The TMS27C128-25JL provides a substantial 128 kilobits of memory, which is organized as 16,384 words by 8 bits. This allows for ample storage of firmware, boot code, or other critical data that needs to be preserved across power cycles.
  • Access Time: With an access time of 250 nanoseconds, this EPROM offers fast read speeds, facilitating quick data retrieval and contributing to the overall efficiency of the systems it is integrated with.
  • Single 5V Power Supply: The device operates on a single 5V power supply, making it compatible with a wide range of digital circuits and simplifying power management within the system.
  • Programmable: The TMS27C128-25JL is user-programmable, allowing for customization and updates prior to deployment. It can be erased by exposure to strong ultraviolet light, enabling the chip to be reused and reprogrammed as needed.
  • Package Type: It comes in a 28-pin Ceramic Dual In-line Package (CDIP), which provides robust protection for the chip and ensures reliable operation even in harsh environments.
  • Industry Standard: As a product of Texas Instruments, the TMS27C128-25JL is designed to meet industry standards for quality and reliability, ensuring compatibility with a wide range of hardware platforms.

The TMS27C128-25JL is a versatile EPROM chip that is ideal for applications requiring a dependable non-volatile memory solution. Its durability, coupled with Texas Instruments' reputation for producing high-quality semiconductor products, makes it a popular choice for system designers and engineers in fields such as industrial control, telecommunications, and automotive electronics.

You May Also Be Interested in

STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32STSOP / SRAM Memory IC 4Mb (512K x 8) Parallel 45 ns 32-TSOP I
Lowest to $8.4264
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 55 ns 28-SOP
Lowest to $40.3395
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
NXP / Nexperia
256 X 8 Standard SRAM PDIP8
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Micron Technology Inc.
Contact for details
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin FBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess