EN
  • EN
  • DE

TMS27C040-12JE

Part No TMS27C040-12JE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description PROGRAMMABLE READ-ONLY MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270953-TMS27C040-12JE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS27C040-12JE CAD Model

Description

The TMS27C040-12JE is a high-performance, 4 Megabit (4,194,304 bits) EPROM (Erasable Programmable Read-Only Memory) chip from the reputable semiconductor manufacturer, Texas Instruments. This device is designed to offer a reliable storage solution for firmware and other forms of permanent software in a wide range of electronic applications. With its ample storage capacity and fast access time, the TMS27C040-12JE is an excellent choice for use in systems that require large code storage, such as embedded systems, microcontrollers, and various industrial applications.

Key Features

  • Memory Size: The device boasts a large memory size of 4 Mbit, allowing ample space for complex software and firmware storage.
  • Access Time: With an access time of 120 ns (nanoseconds), this EPROM provides quick data retrieval, contributing to the overall performance and efficiency of the systems it's used in.
  • Package Type: The TMS27C040-12JE comes in a JEDEC-standard 32-pin Ceramic Dual In-line Package (CDIP), ensuring robustness and ease of integration into a variety of circuit boards.
  • Single 5V Power Supply: The device operates on a single 5V power supply, simplifying power management within the system.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, making it suitable for use in environments with varying temperature conditions.

Applications

This EPROM is versatile and can be employed in a diverse array of applications, including but not limited to:

  • Embedded systems
  • Telecommunications
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Programming and Erasure

The TMS27C040-12JE is programmable by standard EPROM programmers and can be erased by exposure to ultraviolet (UV) light, which facilitates the removal of existing data for reprogramming purposes. This feature makes the EPROM reusable and adaptable to changes in software requirements over time.

In summary, the TMS27C040-12JE from Texas Instruments is a robust and reliable memory component, offering a substantial amount of storage space, fast access times, and flexibility for a variety of high-tech applications.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess