The TMS27C010A-12JE is a high-performance, 1 Megabit (128K x 8) UV-erasable and electrically programmable read-only memory (EPROM) device produced by Texas Instruments. This EPROM is designed to offer a reliable storage solution for applications requiring fast access times and high-density storage. It is particularly suitable for use in embedded systems, microcontroller-based applications, and various types of computing equipment where long-term data retention is crucial.
Key Features
- Memory Size: 1 Megabit (128K x 8)
- Access Time: 120 ns, providing quick data retrieval for high-speed operations.
- Single 5V Power Supply: Simplifies power management in circuit design.
- Package: 32-lead Ceramic Dual-in-line Package (CDIP), which offers durability and reliability for various environmental conditions.
- Programming Voltage: 12.5V ± 0.25V, ensuring precise programming conditions.
- Temperature Range: -40°C to +85°C, making it suitable for use in extreme environmental conditions.
- UV Erasable: The windowed lid design allows for data erasure using ultraviolet light, enabling the device to be reused.
Applications
The TMS27C010A-12JE EPROM is ideal for a wide range of applications that require a combination of high-speed, density, and non-volatility, including:
- Industrial control systems
- Telecommunication equipment
- Automotive electronics
- Medical devices
- High-end computing systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the TMS27C010A-12JE is no exception. Each device is rigorously tested to ensure it meets the high standards expected from Texas Instruments products, providing designers and engineers with confidence in their system designs.
Ordering Information
For ordering the TMS27C010A-12JE or obtaining more information about pricing and availability, interested parties should contact authorized Texas Instruments distributors or visit the Texas Instruments website for direct support and datasheets.