EN
  • EN
  • DE
  • IT

TMP6131QDYARQ1

Part No TMP6131QDYARQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - PTC Thermistors
Description THERMISTOR  /  PTC Thermistor 10 kOhms SC-79, SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - PTC Thermistors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Resistance @ 25°C 10 kOhms
Resistance Tolerance ±1%
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOT-5X3
Base Product Number TMP6131
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Names 296-TMP6131QDYARQ1DKR,296-TMP6131QDYARQ1TR,296-TMP6131QDYARQ1CT
Standard Package 3,000
Win Source Part Number 978926-TMP6131QDYARQ1
Ultra Librarian 3D Model Ultra Librarian TMP6131QDYARQ1 CAD Model

Description

The TMP6131QDYARQ1 is a state-of-the-art temperature sensor from Texas Instruments, designed to offer precise temperature measurements with a high degree of reliability and accuracy. This advanced sensor is part of TI's extensive portfolio of temperature monitoring solutions, catering to a wide range of applications in the automotive and industrial sectors.

Key Features

  • High Accuracy: The TMP6131QDYARQ1 provides exceptional accuracy in temperature readings, ensuring that systems can maintain optimal performance by closely monitoring thermal conditions.
  • Wide Temperature Range: This sensor operates over a broad temperature range, making it suitable for various challenging environments.
  • Low Power Consumption: Designed for energy-efficient operation, the TMP6131QDYARQ1 helps to minimize power usage, which is critical for battery-powered or energy-sensitive applications.
  • Digital Interface: It features a digital interface that simplifies integration into existing systems and allows for easy communication with microcontrollers and other digital devices.
  • Robust Design: The TMP6131QDYARQ1 is built to withstand harsh conditions, meeting the stringent requirements of automotive-grade components.

Applications

The versatility of the TMP6131QDYARQ1 makes it an ideal choice for a variety of applications, including but not limited to:

  • Automotive systems, such as engine control units, HVAC systems, and battery management systems.
  • Industrial equipment that requires precise temperature monitoring to ensure safety and efficiency.
  • Consumer electronics where maintaining optimal operating temperatures is key to device longevity and performance.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TMP6131QDYARQ1 is no exception. It is designed to meet the rigorous standards of the automotive industry and is qualified for use in a wide range of high-reliability applications. With Texas Instruments' expertise in sensor technology, users can expect a high-performance product that delivers consistent and accurate temperature measurements.

You May Also Be Interested in

NXP / Nexperia
IC TEMPERATURE SENSOR DO34
Lowest to $9.5454
TDK Corporation
B59721A110A62 TDK PTC Thermistors 0805 680ohms 110C Temperature Sensor datasheet, inventory, & pricing.
Lowest to $0.4366
EPCOS (TDK)
PTC THERMISTOR T 1725 A120 A62 / Thermistor PTC 25 Ohm 20% 4-Pin Surface Mount Solder Pad T/R
Need more? Email Us
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Miniature Leaded Plastic Package | THERMISTOR PTC 2.03K OHM 3% TO92
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 1KOHM 100DEG 0805
Lowest to $0.2689
Murata Electronics North America
THERMISTOR PTC 1K OHM 50% 0402
Lowest to $0.1221
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 250OHM 60DEG RAD
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR D 1050-B 100-A 40
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1636 $50.7160
750+ $0.1342 $100.6500
1,155+ $0.1300 $150.1500
1,590+ $0.1258 $200.0220
2,055+ $0.1217 $250.0935
2,750+ $0.1091 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess