EN
  • EN
  • DE
  • IT

TMP6131ELPGMQ1

Part No TMP6131ELPGMQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - PTC Thermistors
Description SENSOR PTC 10K OHM 1% TO92S  /  PTC Thermistor 10 kOhms TO-226-2, TO-92-2 (TO-226AC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - PTC Thermistors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Cut Tape (CT),Tape & Box (TB)
Resistance @ 25°C 10 kOhms
Resistance Tolerance ±1%
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Through Hole
Package / Case TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package TO-92-2
Base Product Number TMP61
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Names 296-TMP6131ELPGMQ1TR-ND,296-TMP6131ELPGMQ1TB,296-TMP6131ELPGMQ1DKRINACTIVE,296-TMP6131ELPGMQ1CT
Standard Package 3,000
Win Source Part Number 1115206-TMP6131ELPGMQ1
Ultra Librarian 3D Model Ultra Librarian TMP6131ELPGMQ1 CAD Model

Description

Introducing the TMP6131ELPGMQ1 from Texas Instruments

The TMP6131ELPGMQ1 is a state-of-the-art temperature sensor designed by Texas Instruments (TI), a leader in semiconductor solutions. This high-precision sensor is part of TI's extensive portfolio of temperature monitoring devices, offering reliable and accurate temperature readings for a variety of applications.

Key Features

  • Accuracy: The TMP6131ELPGMQ1 boasts an impressive accuracy level, ensuring precise temperature measurements critical for system performance and safety.
  • Range: This sensor operates over a wide temperature range, making it versatile for use in diverse environments and applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the TMP6131ELPGMQ1 has a low power consumption, which is ideal for battery-powered or energy-sensitive applications.
  • Interface: It features a user-friendly interface that simplifies integration into existing systems, allowing for straightforward communication with microcontrollers or other digital systems.
  • Package: The device comes in a robust package that ensures durability and long-term reliability, even in harsh conditions.

Applications

The TMP6131ELPGMQ1 is suitable for a wide array of applications, including but not limited to:

  • Industrial systems where precise temperature control is necessary for operational integrity.
  • Automotive electronics that require consistent performance across varying temperature ranges.
  • Consumer electronics where temperature monitoring can enhance device safety and user experience.

Quality and Reliability

As with all Texas Instruments products, the TMP6131ELPGMQ1 is manufactured to meet high standards of quality and reliability. TI's commitment to excellence ensures that this temperature sensor is a trustworthy component for any temperature-sensitive system.

Support and Resources

Developers looking to incorporate the TMP6131ELPGMQ1 into their designs can access a wealth of resources provided by Texas Instruments. This includes detailed datasheets, application notes, and technical support, allowing for a smooth integration process and optimal use of the sensor's capabilities.

Whether you're designing an advanced industrial system, an automotive solution, or consumer electronics, the TMP6131ELPGMQ1 from Texas Instruments is an excellent choice for reliable and accurate temperature monitoring.

You May Also Be Interested in

Amphenol Advanced Sensors
THERMISTOR PTC TEMP SENSOR / Temperature Probe Sensor
Need more? Email Us
Murata Electronics North America
THERMISTOR
Lowest to $0.1125
EPCOS (TDK)
THERM PTC 100 OHM 100 DEG PROBE
Need more? Email Us
NXP / Nexperia
IC TEMP SENSOR SOD70
Lowest to $2.7858
Vishay
SENSOR PTC 2.2KOHM 1% 0805
Lowest to $1.4553
NXP / Nexperia
IC TMEP SENSOR SOT23
Lowest to $0.4648
EPCOS (TDK)
PTC THERMISTOR T 1510-A 120-A 62
Lowest to $0.7909
TDK Corporation
B59721A110A62 TDK PTC Thermistors 0805 680ohms 110C Temperature Sensor datasheet, inventory, & pricing.
Lowest to $0.4366
EPCOS (TDK)
PTC THERMISTOR D 1050-B 100-A 40
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4693 $51.6230
260+ $0.3851 $100.1260
405+ $0.3730 $151.0650
555+ $0.3610 $200.3550
720+ $0.3490 $251.2800
960+ $0.3129 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess