EN
  • EN
  • DE

TMP6131DECR

Part No TMP6131DECR
Manufacturer Texas Instruments
Catalog Temperature Sensors - PTC Thermistors
Description SENSOR PTC 10KOHM 1% X1SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features PTC Thermistor 10 kOhms 0402 (1006 Metric)
Manufacturer Texas Instruments
Series Commercial
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 0402 (1006 Metric)
Case / Package 2-X1SON (1x0.6)
Family Name TMP61
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number 296-TMP6131DECRDKR, 296-TMP6131DECRCT, 296-TMP6131DECRTR
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937105-TMP6131DECR
Ultra Librarian 3D Model Ultra Librarian TMP6131DECR CAD Model

Description

The TMP6131DECR is a state-of-the-art temperature sensor from Texas Instruments, renowned for its precision and reliability. This compact sensor is part of TI's extensive portfolio of temperature monitoring solutions designed to meet the rigorous demands of a variety of applications. The TMP6131DECR is suitable for integration into a broad range of products, from consumer electronics to industrial systems.

Key Features

  • High Accuracy: The TMP6131DECR offers exceptional accuracy, ensuring precise temperature readings that are critical for maintaining optimal system performance.
  • Low Power Consumption: Designed with energy efficiency in mind, this sensor operates with minimal power draw, making it ideal for battery-powered or energy-sensitive applications.
  • Wide Temperature Range: Capable of measuring temperatures across a broad spectrum, the TMP6131DECR is versatile and can adapt to various environments.
  • Small Form Factor: The compact size of the TMP6131DECR allows for easy integration into space-constrained designs without compromising performance.

Applications

The TMP6131DECR is adept at serving a multitude of sectors. Its high accuracy and low power consumption make it an excellent choice for:

  • Consumer Electronics: Mobile phones, laptops, and smart home devices
  • Industrial: HVAC systems, refrigeration, and process control
  • Healthcare: Medical equipment that requires precise temperature control and monitoring
  • Automotive: Engine control units and battery temperature monitoring

Technical Specifications

The TMP6131DECR boasts a suite of technical specifications that ensure it meets the stringent requirements of various applications. It features a digital output that interfaces seamlessly with microcontrollers and other digital systems. The sensor's robust design ensures it operates reliably in harsh conditions, making it an indispensable component for critical temperature monitoring.

Conclusion

With its combination of precision, low power, and compact design, the TMP6131DECR from Texas Instruments represents a leading solution in temperature sensing technology. Whether utilized in consumer electronics or industrial environments, this sensor delivers the performance and reliability that Texas Instruments is known for.

You May Also Be Interested in

EPCOS (TDK)
THERMISTOR PTC 1KOHM 100DEG 0805
Lowest to $0.2689
EPCOS (TDK)
PTC THERMISTOR T 1725 A120 A62 / Thermistor PTC 25 Ohm 20% 4-Pin Surface Mount Solder Pad T/R
Need more? Email Us
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 2K OHM 3% SOT23-3
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 1K OHM 5% 0402
Lowest to $0.1467
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Miniature Leaded Plastic Package | THERMISTOR PTC 2.03K OHM 3% TO92
Need more? Email Us
Murata Electronics North America
THERMISTOR
Lowest to $0.1125
EPCOS (TDK)
THERMISTOR PTC 1KOHM 110DEG 0805
Lowest to $0.3172
Murata Electronics North America
THERMISTOR PTC 1K OHM 50% 0402
Lowest to $0.1221
EPCOS (TDK)
THERMISTOR PTC 250OHM 120DEG RAD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
580+ $0.0863 $50.0540
1,415+ $0.0709 $100.3235
2,190+ $0.0686 $150.2340
3,015+ $0.0664 $200.1960
3,895+ $0.0642 $250.0590
5,210+ $0.0576 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,550 pieces
MOQ: 580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess