EN
  • EN
  • DE

TMP468AIYFFT

Part No TMP468AIYFFT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description +/-0.75C HIGH-ACCURACY MULTI-C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -55°C to 150°C
Output Type I²C/SMBus
Supply Voltage - Operating 1.7 V to 3.6 V
Resolution 13 b
Features Programmable Limit
Accuracy - Highest (Lowest) ±0.1°C (±0.5°C)
Testing Conditions -40°C to 125°C
Temperature Range - Operating -45°C to 125°C
Mounting SMD (SMT)
Case / Package 16-DSBGA
Win Source Part Number 1110076-TMP468AIYFFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP468AIYFFT CAD Model

Description

Introducing the TMP468AIYFFT from Texas Instruments

The TMP468AIYFFT is a state-of-the-art temperature sensor from Texas Instruments, designed for precision thermal monitoring in a variety of applications. This advanced sensor is part of the TMP468 family, renowned for its accuracy, reliability, and integration capabilities. The TMP468AIYFFT is ideally suited for complex systems requiring multiple temperature readings, such as server farms, telecommunications equipment, and industrial machinery.

Key Features

  • Multiple Channel Monitoring: Equipped with eight remote temperature sensor channels, the TMP468AIYFFT can simultaneously monitor different locations, ensuring comprehensive thermal management.
  • High Accuracy: This sensor delivers exceptional accuracy with a range of ±1°C (max) from –40°C to +125°C for remote diode temperatures and ±2°C (max) for the local temperature sensor.
  • Programmable Alert Function: The TMP468AIYFFT features programmable overtemperature and undertemperature alert functions, which can be configured to signal the system in case of abnormal temperature readings.
  • Low Power Consumption: Designed to be energy-efficient, the TMP468AIYFFT helps maintain lower operating costs and is suitable for battery-powered applications.
  • Flexible Interface: The device offers an SMBus, two-wire, and I2C interface for easy integration into existing systems.
  • Small Form Factor: Available in a compact 16-pin DSBGA package, the TMP468AIYFFT saves precious board space and is ideal for space-constrained applications.

Applications

The TMP468AIYFFT's versatility makes it an excellent choice for a wide array of applications, including:

  • Data Centers and Server Rooms
  • Telecommunications Equipment
  • Industrial Control Systems
  • Medical Equipment
  • Consumer Electronics

Whether you're looking to enhance system performance through precise temperature monitoring or aiming to extend the longevity of your equipment, the TMP468AIYFFT from Texas Instruments is a reliable solution that offers both sophistication and simplicity. By choosing the TMP468AIYFFT, you're investing in a sensor that will provide accurate temperature data, ensuring your systems operate within safe thermal limits and perform at their best.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5181 $50.3620
49+ $2.0662 $101.2438
75+ $2.0016 $150.1200
104+ $1.9370 $201.4480
134+ $1.8725 $250.9150
179+ $1.6788 $300.5052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,420 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess