EN
  • EN
  • DE

TMP451AIDQFR

Part No TMP451AIDQFR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 1.7 V to 3.6 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Testing Conditions 0°C to 70°C (-40°C to 125°C)
Temperature Range - Operating -55°C to 127°C
Mounting SMD (SMT)
Case / Package 8-WSON (2x2)
Win Source Part Number 033263-TMP451AIDQFR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TMP451
Introduction Date June 29, 2013
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMP451AIDQFR CAD Model

Description

Product Overview: TMP451AIDQFR

The TMP451AIDQFR is a high-precision temperature sensor from Texas Instruments, designed for optimal performance in a variety of applications. This device offers an exceptional combination of accuracy, power efficiency, and ease of use, making it an ideal choice for advanced thermal management solutions in electronics.

Key Features

  • Accuracy: The TMP451AIDQFR provides high accuracy temperature readings with a typical accuracy of ±1°C over the extended temperature range of -40°C to +125°C, ensuring reliable and consistent performance for critical applications.
  • Interface: It features a two-wire, I2C/SMBus compatible serial interface, which allows for easy integration into existing systems and straightforward communication with microcontrollers and other digital devices.
  • Resolution: The sensor offers a programmable resolution from 9 to 12 bits, giving designers the flexibility to optimize the balance between resolution and conversion time based on specific system requirements.
  • Low Power: Designed for power-sensitive applications, the TMP451AIDQFR operates with a low supply voltage range of 1.4V to 3.6V and features a low quiescent current, which helps extend the battery life of portable devices.
  • Remote Temperature Sensing: This sensor includes a built-in local temperature sensor and a remote temperature sensor interface, enabling it to monitor the temperature of both the device itself and another device, such as a processor or diode, simultaneously.
  • Alert Function: An overtemperature alert function is available, which can be programmed to signal the host controller when the temperature exceeds a specified threshold, providing an additional layer of system protection.
  • Package: The TMP451AIDQFR is offered in a compact, 8-pin DQFN (SON) package, which is suitable for space-constrained applications.

Applications

With its precise temperature measurement capabilities, the TMP451AIDQFR is well-suited for a wide range of applications, including but not limited to:

  • Electronics Thermal Management
  • Industrial Control Systems
  • Telecommunications Equipment
  • Notebook and Desktop Computers
  • Medical Devices
  • Battery Management Systems

Whether you are developing advanced consumer electronics, industrial instrumentation, or energy-efficient HVAC systems, the TMP451AIDQFR from Texas Instruments is a reliable and versatile choice for your temperature sensing needs.

You May Also Be Interested in

Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7870 $51.1550
155+ $0.6457 $100.0835
240+ $0.6256 $150.1440
335+ $0.6054 $202.8090
430+ $0.5852 $251.6360
575+ $0.5247 $301.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,430 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess