EN
  • EN
  • DE

TMP422AMDCNTEP

Part No TMP422AMDCNTEP
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±2.5°C)
Testing Conditions 15°C to 85°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 055237-TMP422AMDCNTEP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP422AMDCNTEP CAD Model

Description

Product Overview: TMP422AMDCNTEP from Texas Instruments

The TMP422AMDCNTEP is a state-of-the-art temperature sensor from Texas Instruments (TI), designed for precision thermal monitoring in a variety of applications. This device is part of TI's Enhanced Product (EP) lineup, which ensures it meets the rigorous requirements of mission-critical systems, including industrial and military applications.

Key Features

  • Multiple Temperature Channels: The TMP422AMDCNTEP includes one local temperature sensor and the capability to monitor up to three remote temperature sensors, providing comprehensive thermal data.
  • High Accuracy: With an accuracy of ±1°C for both local and remote diode temperatures, this sensor ensures precise readings from -40°C to +125°C, making it suitable for environments with wide temperature ranges.
  • Programmable Alert Function: It features programmable overtemperature and undertemperature alert functions, which can be configured to signal thermal events to a host controller, enhancing system safety.
  • Low Supply Voltage: Operating at a supply voltage range of 2.7V to 5.5V, the TMP422AMDCNTEP is versatile for use in various circuit designs without the need for complex power supply arrangements.
  • I2C/SMBus Interface: The sensor communicates via an I2C/SMBus-compatible, two-wire serial interface, allowing for easy integration into existing digital systems.

Applications

The TMP422AMDCNTEP is ideal for high-performance computing, telecommunications equipment, power-supply control, environmental monitoring, and industrial systems where precise temperature monitoring is crucial for operational integrity and efficiency.

Package and Quality

This sensor is available in an 8-pin SOIC package, designed for surface-mount technology (SMT), which makes it suitable for compact PCB layouts. The TMP422AMDCNTEP is part of TI's Enhanced Product portfolio, which means it has been subjected to additional testing and qualification processes, including extended temperature performance and enhanced reliability testing. This ensures that the device meets the stringent standards required by industrial and military-grade specifications.

For engineers and system designers looking for reliable temperature sensing solutions, the TMP422AMDCNTEP from Texas Instruments offers an optimal blend of precision, versatility, and durability.

You May Also Be Interested in

NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3520 $57.4080
9+ $11.7760 $105.9840
14+ $11.4080 $159.7120
19+ $11.0400 $209.7600
24+ $10.6720 $256.1280
32+ $9.5680 $306.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess