EN
  • EN
  • DE

TMP411ADGKR

Part No TMP411ADGKR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8VSSOP / Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -64°C to 191°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±2.5°C)
Testing Conditions 15°C to 85°C (-40°C to 125°C)
Temperature Range - Operating -55°C to 127°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 033251-TMP411ADGKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TMP411
Introduction Date December 18, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMP411ADGKR CAD Model

Description

Product Overview: Texas Instruments TMP411ADGKR

The TMP411ADGKR is a high-precision digital temperature sensor with an integrated system monitor from Texas Instruments (TI), a leader in semiconductor solutions. This advanced sensor is designed to provide accurate temperature readings and monitoring capabilities for a variety of electronic systems, ranging from personal computers and servers to industrial and networking equipment.

Key Features

  • Remote and Local Temperature Sensing: The TMP411ADGKR can measure both its own temperature and the temperature of a remote thermal diode, allowing users to monitor the temperature of the device itself as well as another component, such as a CPU or GPU.
  • High Accuracy: With a remote accuracy of ±1°C and a local accuracy of ±1°C from 0°C to 85°C, this sensor ensures precise temperature readings, which is critical for system reliability and performance.
  • Programmable Alert Function: It includes programmable overtemperature and undertemperature alert functions, which can trigger an interrupt to the host system to take preventive actions when abnormal temperature conditions are detected.
  • Two-Wire Interface: The TMP411ADGKR features an SMBus two-wire serial interface, which is compatible with the standard I²C communication protocol, making it easy to integrate into existing designs.
  • Supply Voltage Range: It operates over a wide supply voltage range of 3.0V to 3.6V, providing flexibility in various power environments.
  • Small Package Size: Housed in an MSOP-8 package, the TMP411ADGKR is compact and suitable for space-constrained applications.

Applications

The versatility of the TMP411ADGKR sensor makes it an ideal choice for a wide array of applications, including:

  • Thermal management and protection in computers and peripherals
  • Environmental monitoring and HVAC systems
  • Industrial control systems
  • Telecommunication equipment
  • Power-supply temperature monitoring

With its robust feature set and Texas Instruments' reputation for quality, the TMP411ADGKR is a reliable and efficient solution for advanced temperature monitoring needs. Whether in consumer electronics or industrial applications, this sensor delivers the performance required for accurate and responsive temperature control.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7116 $53.3700
175+ $0.5839 $102.1825
270+ $0.5657 $152.7390
370+ $0.5474 $202.5380
475+ $0.5292 $251.3700
635+ $0.4744 $301.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,200 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess