The TMP34094CPCL is a high-precision, low-power temperature sensor from Texas Instruments, designed to offer accurate temperature measurements across a wide range of applications. This sensor is a part of Texas Instruments' renowned TMP series, known for its reliability and performance in temperature sensing solutions.
Key Features
- High Accuracy: The TMP34094CPCL provides excellent accuracy, making it ideal for critical applications where precise temperature monitoring is essential.
- Low Power Consumption: It is optimized for low-power operations, which is particularly beneficial for battery-powered devices and energy-sensitive applications.
- Wide Temperature Range: This sensor can operate over a broad temperature range, ensuring versatility across different environments and use cases.
- Digital Interface: It features a digital interface that facilitates easy integration with microcontrollers and other digital systems.
- Small Form Factor: The TMP34094CPCL comes in a compact package, making it suitable for space-constrained applications without compromising performance.
Applications
The TMP34094CPCL's combination of accuracy, power efficiency, and compact size makes it an excellent choice for a variety of applications, including:
- Consumer Electronics
- Industrial Monitoring Systems
- Medical Devices
- Automotive Systems
- Environmental Monitoring
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
1.4V to 3.6V |
| Operating Temperature Range |
-40°C to +125°C |
| Accuracy |
±0.5°C (typical) |
| Interface Type |
Digital (I2C/SMBus compatible) |
| Package |
Compact, surface-mount |
With its robust feature set, the TMP34094CPCL from Texas Instruments stands out as a superior choice for designers and engineers looking to incorporate reliable temperature sensing into their projects.