EN
  • EN
  • DE

TMP235AEDBZTQ1

Part No TMP235AEDBZTQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description IC TEMP SENSOR / Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 150°C
Output Type Analog Voltage
Voltage - Supply 2.3V ~ 5.5V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±2.5°C
Test Condition -40°C ~ 150°C
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number TMP235
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMP235AEDBZTQ1CT,296-TMP235AEDBZTQ1TR,296-TMP235AEDBZTQ1DKR
Standard Package 250
Win Source Part Number 1130703-TMP235AEDBZTQ1
Ultra Librarian 3D Model Ultra Librarian TMP235AEDBZTQ1 CAD Model

Description

Product Overview: TMP235AEDBZTQ1 from Texas Instruments

The TMP235AEDBZTQ1 is a precision temperature sensor from Texas Instruments, designed to meet the rigorous standards of the automotive industry. This high-performance sensor is part of TI's extensive portfolio of temperature sensors that offer a blend of accuracy, power efficiency, and ease of use. With its small form factor and robust design, the TMP235AEDBZTQ1 is an ideal choice for a wide range of applications within automotive contexts, such as power-train systems, infotainment, and ADAS (Advanced Driver Assistance Systems).

Key Features

  • Accuracy: The TMP235AEDBZTQ1 provides a high degree of accuracy, with a typical accuracy of ±0.5°C, ensuring precise temperature readings.
  • Operating Range: This sensor operates over a wide temperature range from -40°C to +125°C, making it versatile for various automotive environments.
  • Low Power Consumption: It is designed for power-sensitive applications, drawing a low quiescent current that is ideal for battery-powered systems.
  • Output: The device offers an analog output that is proportional to temperature, which can be easily interfaced with analog-to-digital converters (ADCs) or directly read by a microcontroller.
  • Package: Housed in a small SOT (Small Outline Transistor) package, the TMP235AEDBZTQ1 is suitable for space-constrained applications.
  • Qualification: As a Q1-classified device, it meets the stringent quality standards required for automotive applications, including stress tests for durability and reliability.

Applications

The TMP235AEDBZTQ1 is engineered to be flexible for integration into various subsystems of modern vehicles. It can be used for monitoring and controlling temperatures in engine control units, transmission modules, HVAC systems, and battery management systems. Its high accuracy and reliability also make it an excellent choice for safety-critical applications where temperature monitoring is vital for performance and safety.

Conclusion

Texas Instruments' TMP235AEDBZTQ1 temperature sensor provides automotive designers with a reliable and accurate solution for temperature monitoring. Its combination of precision, low power, and small footprint, along with its compliance with automotive quality standards, makes it an indispensable component for the next generation of automotive technology.

You May Also Be Interested in

Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1379 $50.3335
885+ $0.1131 $100.0935
1,370+ $0.1096 $150.1520
1,890+ $0.1061 $200.5290
2,440+ $0.1025 $250.1000
3,265+ $0.0919 $300.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138,560 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess