EN
  • EN
  • DE
  • IT

TMP20AIDCKR

Part No TMP20AIDCKR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT SC-70-5 / Temp Sensor Analog 5-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -55°C to 130°C
Output Type Analog Voltage
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 11.77mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±0.5°C (±2.5°C)
Testing Conditions -50°C to 130°C (-55°C to 130°C)
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 033239-TMP20AIDCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TMP20
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMP20AIDCKR CAD Model

Description

Product Overview: TMP20AIDCKR by Texas Instruments

The TMP20AIDCKR is a precision temperature sensor from Texas Instruments (TI), a leader in semiconductor solutions. This device provides a cost-effective and efficient way to measure temperature with high accuracy and low power consumption. It is designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics.

The TMP20AIDCKR operates over a temperature range of -55°C to +125°C, offering a linear temperature-to-voltage output conversion. The output voltage is proportional to the temperature it measures, providing an easy-to-read signal that can be directly interfaced with an Analog-to-Digital Converter (ADC) for further processing. This feature simplifies integration into digital systems without the need for complex calculations or calibration.

With a typical accuracy of ±0.5°C and a maximum of ±2°C over the entire temperature range, the TMP20AIDCKR ensures reliable and precise temperature readings. This high level of accuracy is essential for applications where precise temperature control is crucial, such as in medical devices or environmental monitoring systems.

The device comes in a compact SC70 package, which is highly beneficial for space-constrained applications. Despite its small size, it provides excellent thermal tracking and responsiveness, thanks to its low thermal mass and direct contact with the measured surface.

One of the key features of the TMP20AIDCKR is its low power consumption. It operates with a quiescent current of just 10 µA, making it an ideal choice for battery-powered or energy-sensitive systems. Moreover, it supports a wide supply voltage range from 2.7V to 5.5V, providing versatility in various power environments.

Overall, the TMP20AIDCKR temperature sensor from Texas Instruments is a robust, accurate, and energy-efficient solution for a multitude of temperature sensing needs. Its ease of use, coupled with TI's reputation for quality and reliability, makes it a top choice for designers and engineers across various industries.

Key Features:

  • Temperature Range: -55°C to +125°C
  • Accuracy: ±0.5°C (typical), ±2°C (maximum)
  • Linear temperature-to-voltage output conversion
  • Low quiescent current: 10 µA
  • Supply Voltage: 2.7V to 5.5V
  • Compact SC70 package

Applications:

  • Industrial Control Systems
  • Consumer Electronics
  • Medical Devices
  • Environmental Monitoring Systems

You May Also Be Interested in

Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3405 $51.0750
360+ $0.2794 $100.5840
555+ $0.2706 $150.1830
765+ $0.2619 $200.3535
990+ $0.2532 $250.6680
1,325+ $0.2270 $300.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,229 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess