EN
  • EN
  • DE

TMP107BIDR

Part No TMP107BIDR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type SMAART Wire
Voltage - Supply 1.7V ~ 5.5V
Resolution 14 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±0.4°C (±0.7°C)
Test Condition -20°C ~ 70°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TMP107
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848148-TMP107BIDR
Ultra Librarian 3D Model Ultra Librarian TMP107BIDR CAD Model

Description

Product Overview: TMP107BIDR from Texas Instruments

The TMP107BIDR is a high-precision digital temperature sensor developed by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced sensor is designed to provide accurate temperature readings with a minimal footprint, making it an ideal choice for a wide range of applications, including industrial systems, consumer electronics, and IoT devices.

Key Features

  • Accuracy: The TMP107BIDR offers exceptional accuracy, with a typical accuracy of ±0.4°C and a maximum accuracy of ±0.8°C over the temperature range of -40°C to +125°C.
  • Interface: It features a two-wire, I2C-compatible serial interface, which simplifies integration into existing systems and allows for easy communication with microcontrollers and other digital systems.
  • Resolution: The sensor provides a high resolution of 0.0625°C, enabling precise temperature monitoring and control.
  • Low Power Consumption: Designed with energy efficiency in mind, the TMP107BIDR operates with a low supply voltage from 1.4V to 3.6V, making it suitable for battery-powered applications.
  • Small Package: It comes in a compact, 8-pin SOIC package, which is highly beneficial for space-constrained designs.

Applications

The versatility of the TMP107BIDR temperature sensor extends to various applications, such as:

  • Environmental monitoring and HVAC systems
  • Medical equipment and patient monitoring
  • Industrial control systems
  • Telecommunications equipment
  • Portable and wearable technology

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the TMP107BIDR is no exception. This sensor is built to meet the stringent demands of modern electronic systems, ensuring stable and reliable performance over its operational lifespan. With its robust design and advanced technology, the TMP107BIDR is a smart choice for designers looking to incorporate precise temperature sensing capabilities into their projects.

Ordering Information

The TMP107BIDR is available in tape and reel packaging, facilitating its use in high-volume manufacturing processes. For detailed specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5088 $52.6320
35+ $2.8790 $100.7650
54+ $2.7890 $150.6060
75+ $2.6991 $202.4325
96+ $2.6091 $250.4736
129+ $2.3392 $301.7568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,858 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess