EN
  • EN
  • DE

TMP006BIYZFT

Part No TMP006BIYZFT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 8DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Infrared (IR)
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote 20°C to 60°C (IR)
Output Type I²C/SMBus
Supply Voltage - Operating 2.2 V to 5.5 V
Resolution 15 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±1.5°C)
Testing Conditions 0°C to 60°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-DSBGA
Win Source Part Number 1110000-TMP006BIYZFT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian TMP006BIYZFT CAD Model

Description

The TMP006BIYZFT is a cutting-edge infrared thermopile sensor that offers a high level of integration suitable for a variety of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this sensor is designed for non-contact temperature measurement and thermal monitoring.

Key Features

  • Infrared Thermopile Sensor: Capable of detecting infrared energy emitted by objects without requiring any contact, making it ideal for various remote temperature sensing applications.
  • High Accuracy: Provides accurate temperature readings with a high degree of precision, ensuring reliable performance in critical applications.
  • Low Power Consumption: Designed for battery-powered devices, the TMP006BIYZFT operates with minimal power, enhancing the battery life of portable applications.
  • Miniaturized Package: Comes in a very small, 1.6mm x 1.6mm, wafer-level chip scale package (WCSP) that is suitable for space-constrained applications.
  • Digital Output: Features a digital interface with an I2C-compatible two-wire serial interface, simplifying integration with microcontrollers and other digital systems.

Applications

The TMP006BIYZFT is versatile and can be used across a wide range of applications, including but not limited to:

  • Consumer Electronics (e.g., smartphones, tablets)
  • Industrial Systems (e.g., thermal monitoring of machinery)
  • Healthcare Devices (e.g., non-contact thermometers)
  • Home Automation (e.g., smart thermostats)

Technical Specifications

Parameter Value
Sensor Type Infrared Thermopile
Interface Type I2C
Supply Voltage 2.2V to 5.5V
Operating Temperature Range -40°C to +125°C
Package / Case WCSP (1.6mm x 1.6mm)

With its advanced features and compact design, the TMP006BIYZFT from Texas Instruments stands out as a superior choice for designers looking to incorporate infrared temperature sensing into their projects.

You May Also Be Interested in

Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0504 $52.6552
31+ $3.3235 $103.0285
47+ $3.2196 $151.3212
65+ $3.1157 $202.5205
84+ $3.0119 $252.9996
112+ $2.7003 $302.4336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess