EN
  • EN
  • DE

TMDXIDK5728

Part No TMDXIDK5728
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AM572X EVAL BRD / AM572x Sitara™ ARM® Cortex®-A15 MPU Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Sitara™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Core Processor ARM® Cortex®-A15
Utilized IC / Part AM572x
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories
Base Product Number TMDX
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1341760-TMDXIDK5728
Ultra Librarian 3D Model Ultra Librarian TMDXIDK5728 CAD Model

Description

The Texas Instruments TMDXIDK5728 is a highly capable integrated development kit designed for engineers and developers working on industrial drive and control applications. This development kit is built around the powerful Sitara™ AM572x processors, which offer a blend of processing power, real-time functionality, and customizable options to cater to a wide range of industrial needs.

Key Features:

  • Dual-core ARM Cortex-A15 Processor: At the heart of the TMDXIDK5728 lies a robust dual-core ARM Cortex-A15 processor, which provides the computational horsepower necessary for complex industrial applications.
  • C66x Digital Signal Processor: The kit includes a C66x floating-point VLIW DSP for high-performance signal processing tasks, making it ideal for real-time control and analytics.
  • Programmable Real-Time Unit (PRU): Equipped with dual PRU subsystems, the development kit excels in managing real-time tasks and interfacing with industrial protocols with minimal latency.
  • Robust Connectivity: Featuring multiple connectivity options such as Gigabit Ethernet, USB 3.0, HDMI, and more, the TMDXIDK5728 ensures seamless integration into various industrial environments.
  • Extensive Peripheral Set: A comprehensive set of peripherals, including CAN, I2C, UART, and SPI interfaces, allows for versatile expansion and module interfacing capabilities.
  • On-board Debugging: The development kit comes with on-board XDS100-class debugging, providing a straightforward and efficient debugging experience.

Applications:

The TMDXIDK5728 is tailored for use in a range of industrial applications, including:

  • Motor control and drives
  • Industrial automation and control systems
  • Human Machine Interface (HMI)
  • Industrial communication systems
  • Robotics

Software and Development Support:

Developers can take advantage of Texas Instruments' comprehensive software ecosystem, which includes the TI Processor SDK (Software Development Kit) for Linux and real-time operating systems. The SDK provides a robust foundation for developing, testing, and deploying applications with support for a range of industrial communication and control protocols.

Conclusion:

The TMDXIDK5728 from Texas Instruments is a versatile and powerful development platform that provides all the necessary tools for creating sophisticated industrial solutions. Its combination of processing power, real-time capabilities, and extensive peripheral support makes it an ideal choice for developers looking to push the boundaries of industrial innovation.

You May Also Be Interested in

Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess