EN
  • EN
  • DE

TMDXCNCD28346-168

Part No TMDXCNCD28346-168
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description CONTROLCARD TMS320C28346 EVAL BD / TMS320C28346 controlCARD C2000™, Delfino™ C28x DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Delfino™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Core Processor C28x
Platform controlCARD
Utilized IC / Part TMS320C28346
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341880-TMDXCNCD28346-168
Ultra Librarian 3D Model Ultra Librarian TMDXCNCD28346-168 CAD Model

Description

The TMDXCNCD28346-168 is a high-performance digital control card from Texas Instruments, designed to empower engineers with a robust platform for developing and testing advanced control applications. This controlCARD is a vital component of the C2000™ microcontroller family, which is renowned for its processing capabilities in real-time control systems.

Key Features

  • Powerful Processing Core: At the heart of the TMDXCNCD28346-168 is a 32-bit C28x floating-point processor, which is optimized for control algorithms and provides exceptional computational speed and accuracy.
  • Integrated Peripherals: The card includes a rich set of on-chip peripherals such as PWM generators, analog-to-digital converters (ADCs), and digital I/O, enabling comprehensive system control and data acquisition capabilities.
  • Expansion-Friendly: Featuring a DIMM100 connector, the TMDXCNCD28346-168 is designed for easy interface with docking stations and expansion boards, offering flexibility for a wide range of applications.
  • Software Support: Texas Instruments supports the TMDXCNCD28346-168 with an extensive software ecosystem, including Code Composer Studio™ IDE, controlSUITE™ software, and real-time operating systems, which help streamline development processes.
  • Debugging Capabilities: The controlCARD comes equipped with a JTAG connector that allows for real-time in-system programming and debugging, ensuring developers can efficiently troubleshoot and optimize their applications.

Applications

The versatility of the TMDXCNCD28346-168 makes it suitable for a wide array of applications, particularly in areas requiring precise motor control, renewable energy systems, power supplies, and industrial automation. Its robust design and extensive support tools make it an excellent choice for both prototyping and production of complex control systems.

Technical Specifications

  • Processor: 32-bit C28x floating-point
  • Memory: Flash and RAM as per C2000 MCU
  • I/O: Multiple PWM outputs, ADC inputs, GPIOs
  • Connectivity: DIMM100 connector for expansion
  • Debugging: JTAG interface for in-system programming and debugging

Overall, the TMDXCNCD28346-168 controlCARD is a compact yet powerful tool for engineers looking to push the boundaries of digital control systems with Texas Instruments' trusted technology.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess