EN
  • EN
  • DE

TMDX570LC43HDK

Part No TMDX570LC43HDK
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description HERCULES DEV KIT TMS570LC4357 / TMS570LC4357 Hercules Development Kit Hercules™ ARM® Cortex®-R5F MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Hercules™
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-R5F
Platform Hercules Development Kit
Utilized IC / Part TMS570LC4357
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories
Suggested Programming Environment Code Composer Studio
Base Product Number TMDX570
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341896-TMDX570LC43HDK
Ultra Librarian 3D Model Ultra Librarian TMDX570LC43HDK CAD Model

Description

The TMDX570LC43HDK is a highly-integrated development kit from Texas Instruments, designed to support the Hercules™ MCU family. This development kit is specifically tailored for the RM57Lx and TMS570LC43x microcontroller lines, which are part of TI's Hercules series of safety-critical MCUs. These MCUs are known for their robust performance and are engineered to meet the stringent requirements of safety-critical applications in the automotive and industrial markets.

Key Features:

  • High-Performance MCU: At the heart of the TMDX570LC43HDK is an ARM® Cortex®-R5 based MCU that operates at frequencies up to 330 MHz, providing the computational power needed for complex real-time control and signal processing tasks.
  • Integrated Safety Features: The Hercules MCU family is designed with safety in mind, featuring built-in hardware safety mechanisms such as ECC (Error Correction Code), parity checks, lockstep CPUs, and a BIST (Built-In Self-Test) for RAM.
  • Comprehensive Development Package: The kit includes TI's HALCoGen software, which allows for easy generation of hardware abstraction layer code, as well as the safety-certified Hercules Diagnostic Library. The development kit is also compatible with the Code Composer Studio™ integrated development environment (IDE).
  • Extensive Connectivity: The development kit provides a range of connectivity options, including Ethernet, CAN, LIN, and FlexRay, making it suitable for a variety of communication requirements.
  • Onboard Debug Probe: The TMDX570LC43HDK features an integrated XDS100v2 JTAG emulator, which simplifies debugging and programming without the need for additional hardware.

Whether you're developing automotive applications such as ADAS (Advanced Driver-Assistance Systems), industrial control systems, or any other safety-critical application, the TMDX570LC43HDK provides a reliable and flexible platform to shorten development cycles and help ensure compliance with safety standards such as ISO 26262 and IEC 61508.

With the TMDX570LC43HDK, developers can jumpstart their projects, taking advantage of the rich set of peripherals, comprehensive development tools, and advanced safety features to create systems that are both powerful and dependable.

You May Also Be Interested in

Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess