EN
  • EN
  • DE

TMDX470MF066HDK

Part No TMDX470MF066HDK
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TMS470 EVAL BRD / TMS470 Hercules™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Hercules™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part TMS470
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories
Base Product Number TMDX470
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341698-TMDX470MF066HDK
Ultra Librarian 3D Model Ultra Librarian TMDX470MF066HDK CAD Model

Description

The TMDX470MF066HDK from Texas Instruments is a high-performance hardware development kit designed to unleash the full potential of the Hercules™ TMS470MF series microcontrollers. This development kit provides an ideal platform for engineers and developers to innovate and create industrial-grade applications that require robust safety features and high reliability.

Key Features

  • Powerful ARM Cortex-R4F Processor: At the heart of the TMDX470MF066HDK is an ARM Cortex-R4F based microcontroller running at speeds up to 160 MHz, enabling high-speed computing and real-time processing capabilities.
  • Advanced Safety Features: The kit is designed with a focus on functional safety, incorporating features like ECC (Error Correction Code), parity checks, and lockstep cores to ensure reliable operation in safety-critical applications.
  • Comprehensive Development Tools: Included with the kit is a suite of software tools, libraries, and examples that streamline the development process, making it easier for developers to bring their projects to fruition.
  • Rich Connectivity: The development board offers a variety of communication interfaces such as CAN, LIN, and Ethernet, providing versatile options for connecting to other systems or networks.
  • On-board Debugging: An integrated JTAG interface with an optional emulator provides convenient debugging capabilities, allowing for efficient troubleshooting and code optimization.
  • Expansion Capabilities: The kit includes expansion headers compatible with a wide range of plug-in modules, enabling the addition of extra functionalities and customizations to fit specific application needs.

Applications

The TMDX470MF066HDK is particularly suited for developing applications in areas such as:

  • Automotive systems
  • Industrial automation
  • Medical devices
  • Aerospace and defense
  • Transportation systems

Package Contents

The Texas Instruments TMDX470MF066HDK development kit includes:

  • Hercules TMS470MF development board
  • USB cable for power and communication
  • Quick start guide and documentation
  • Software tools and libraries on CD or via download

With its robust set of features and tools, the TMDX470MF066HDK is a comprehensive solution for developing and testing applications that demand high reliability and safety.

You May Also Be Interested in

Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess