EN
  • EN
  • DE

TMDSDSK5510-0E

Part No TMDSDSK5510-0E
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DSP STARTER KIT TMS320VC5510 / TMS320VC5510 DSP Starter Kit C5000™ DSP Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C5000™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Platform DSP Starter Kit
Utilized IC / Part TMS320VC5510
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Base Product Number TMDS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341892-TMDSDSK5510-0E
Ultra Librarian 3D Model Ultra Librarian TMDSDSK5510-0E CAD Model

Description

The TMDSDSK5510-0E from Texas Instruments is a robust and versatile development kit designed for high-performance digital signal processing applications. This product is part of the renowned TMS320 series, which is widely recognized for its efficient and powerful DSP capabilities. The TMDSDSK5510-0E is particularly tailored for engineers and developers who are looking to expedite the design and development process of DSP-based systems.

Key Features

  • High-Performance DSP: At the heart of the kit is the TMS320C5510 DSP processor, which delivers exceptional processing power suitable for a wide range of applications such as audio processing, telecommunications, and industrial control systems.
  • Integrated Development Environment: The kit comes with an integrated development environment (IDE) that simplifies coding, debugging, and testing of DSP algorithms and applications.
  • Extensive Connectivity: With a variety of interface options including USB, Serial, and JTAG, the TMDSDSK5510-0E offers excellent connectivity, allowing for easy integration with external hardware and peripherals.
  • Onboard Memory: The development kit is equipped with ample onboard memory, which is crucial for handling complex algorithms and data-intensive tasks.
  • Software Support: Texas Instruments provides a comprehensive suite of software tools and libraries to support the development of DSP applications, enhancing productivity and reducing time to market.

Applications

The versatility of the TMDSDSK5510-0E makes it suitable for a multitude of applications, including but not limited to:

  • Audio and speech processing
  • Wireless communication
  • Biomedical signal processing
  • Digital image and video processing
  • Instrumentation and control systems

Why Choose the TMDSDSK5510-0E?

Choosing the TMDSDSK5510-0E development kit means opting for a solution that combines performance, flexibility, and ease of use. It is an excellent investment for professionals looking to develop cutting-edge DSP applications with the reliability and support of Texas Instruments.

Whether you are a seasoned developer or just starting out in the world of digital signal processing, the TMDSDSK5510-0E provides the necessary tools and resources to bring your innovative ideas to life efficiently and effectively.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess