EN
  • EN
  • DE

TMDS351PAG

Part No TMDS351PAG
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC DVI/HDMI SW 3-TO-1 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 64-TQFP (10x10)
Mounting Surface Mount
Win Source Part Number 033205-TMDS351PAG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMDS351PAG CAD Model

Description

The TMDS351PAG is a high-performance HDMI (High-Definition Multimedia Interface) switch designed and manufactured by Texas Instruments. This advanced switch is capable of seamlessly routing any of three HDMI inputs to a single HDMI output, enabling users to connect multiple HDMI sources to a single display device without the need for manual swapping of cables.

With support for a wide range of video resolutions, including 1080p Full HD, 4Kx2K (up to 30 Hz), and 3D video formats, the TMDS351PAG ensures compatibility with the latest multimedia devices and content. The switch is also HDCP (High-bandwidth Digital Content Protection) compliant, allowing for the secure transmission of protected content between devices.

The TMDS351PAG features a high-speed digital signal switching capability with a maximum data rate of 3.4 Gbps per channel, providing a total bandwidth of 10.2 Gbps. This ensures that high-definition audio and video signals are transmitted with clarity and precision, making this switch an ideal choice for home theaters, gaming setups, and professional AV installations.

Equipped with an easy-to-use interface, the TMDS351PAG allows for simple integration into existing setups. It comes in a TQFP (Thin Quad Flat Pack) package, offering a compact footprint for space-constrained applications. Additionally, the device is designed with low power consumption in mind, making it an energy-efficient solution for continuous operation.

For developers and system integrators, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources, to facilitate the integration of the TMDS351PAG into a wide range of products and systems.

In summary, the TMDS351PAG from Texas Instruments is a versatile and reliable HDMI switch that offers exceptional performance for a variety of high-definition audio and video applications. Whether you're looking to create a state-of-the-art home entertainment system or need a professional-grade switching solution, the TMDS351PAG is engineered to exceed expectations.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Renesas Electronics America
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4054 $50.4324
15+ $6.8968 $103.4520
23+ $6.6812 $153.6676
31+ $6.4657 $200.4367
40+ $6.2502 $250.0080
54+ $5.6036 $302.5944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess