EN
  • EN
  • DE

TMCS1108A1BQDR

Part No TMCS1108A1BQDR
Manufacturer Texas Instruments
Catalog Current Transducers
Description SENSOR CURRENT HALL EFFECT 8SOIC / Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Current Sensors
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing -
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 50mV/A
Frequency 80kHz
Linearity ±0.5%
Accuracy -
Voltage - Supply 3V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Polarization Bidirectional
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357363-TMCS1108A1BQDR
Ultra Librarian 3D Model Ultra Librarian TMCS1108A1BQDR CAD Model

Description

The TMCS1108A1BQDR is a precision, high-accuracy current sensor from Texas Instruments, designed to provide engineers with a reliable solution for current sensing applications. This device is based on the Hall-effect principle, which enables non-intrusive current measurements, ensuring that the sensor does not introduce any significant resistance into the measurement path. This feature makes it ideal for a wide range of applications, including motor control, power management, and overcurrent protection.

With its bidirectional sensing capability, the TMCS1108A1BQDR is capable of detecting both positive and negative currents, providing a versatile solution for monitoring current flow in various electronic systems. The sensor operates over a current range of ±30A, with an output sensitivity of 185mV/A, enabling precise current measurements with a high degree of accuracy.

The device is housed in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Moreover, its integrated magnetic concentrator (IMC) enhances the sensor's performance by improving the signal-to-noise ratio, which is crucial for accurate current sensing. The TMCS1108A1BQDR also features a low offset drift and a wide temperature range, ensuring stable performance across diverse operating conditions.

For ease of integration into existing designs, the TMCS1108A1BQDR offers a simple, analog output that can be directly interfaced with analog-to-digital converters (ADCs) or microcontroller units (MCUs). This analog output is proportional to the measured current, allowing for straightforward interpretation of the sensor data.

As a product of Texas Instruments, a leader in semiconductor solutions, the TMCS1108A1BQDR is manufactured with high-quality standards, ensuring reliability and long-term performance. Whether for industrial, automotive, or consumer electronics, this current sensor is an excellent choice for designers looking for an efficient and accurate current sensing solution.

For detailed specifications, application notes, and support documentation, visit the Texas Instruments website or contact their support team for further assistance with the TMCS1108A1BQDR current sensor.

You May Also Be Interested in

LEM USA Inc.
CURRENT TRANSDUCER 600A / Current Sensor 600A 1 Channel Current Sensor
Need more? Email Us
Infineon Technologies
SENSOR CURRENT HALL 25A 8TISON / Current Sensor 25A 1 Channel Hall Effect, Differential Unidirectional 8-PowerTDFN
Need more? Email Us
LEM USA Inc.
SENSOR CURRENT HALL 400A AC/DC
Lowest to $17.6890
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Lowest to $2.1529
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 50A 8SOIC / Current Sensor 50A 1 Channel Hall Effect, Differential Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $4.3690
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 5A AC / Current Sensor 5A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Lowest to $194.1740
LEM USA Inc.
SENSOR CURRENT FLUX 50A AC/DC
Lowest to $9.7932
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6700 $51.3700
27+ $3.8318 $103.4586
41+ $3.7120 $152.1920
56+ $3.5923 $201.1688
72+ $3.4725 $250.0200
97+ $3.1133 $301.9901
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess