EN
  • EN
  • DE

TMAG5273A1QDBVR

Part No TMAG5273A1QDBVR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description LOW-POWER LINEAR 3D HALL-EFFECT / Hall Effect Sensor X, Y, Z Axis SOT-23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Technology Hall Effect
Axis X, Y, Z
Output Type I²C
Sensing Range ±40mT ~ ±80mT
Voltage - Supply 1.7V ~ 3.6V
Current - Supply (Max) -
Current - Output (Max) 2mA
Bandwidth -
Temperature Range - Operating -40°C ~ 125°C (TA)
Features Sleep Mode, Temperature Compensated
Supplier Device Package SOT-23-6
Mounting Type Surface Mount
Package / Case SOT-23-6
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352773-TMAG5273A1QDBVR
Ultra Librarian 3D Model Ultra Librarian TMAG5273A1QDBVR CAD Model

Description

The TMAG5273A1QDBVR is a state-of-the-art linear Hall-effect sensor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact sensor is part of TI's extensive portfolio of magnetic sensors designed for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • High Precision: The TMAG5273A1QDBVR offers high precision in magnetic field sensing, allowing for accurate detection and measurement of magnetic fields in various environments.
  • Low Power Consumption: Engineered for efficiency, this sensor operates with low power consumption, making it an ideal choice for battery-powered applications.
  • Wide Operating Temperature Range: It is designed to function reliably across a broad temperature range, ensuring stable performance in even the most challenging conditions.
  • Small Form Factor: The sensor comes in a small, leaded SOT-23 package, which is suitable for space-constrained applications.
  • Robust Output Signal: It provides a robust output signal that can easily interface with microcontrollers and other digital systems.
  • Flexible Voltage Range: The TMAG5273A1QDBVR operates over a wide supply voltage range, offering flexibility in system design.

Applications

The versatility of the TMAG5273A1QDBVR allows it to be used in a variety of applications. These include but are not limited to:

  • Position and speed sensing in industrial automation systems
  • Current sensing in power management systems
  • Angular position sensing in automotive applications
  • Consumer electronics such as joysticks and game controllers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TMAG5273A1QDBVR is no exception. It is built to meet the rigorous standards expected from TI products, ensuring a reliable solution for your sensing needs.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Melexis Technologies NV
SENSOR LINEAR ANALOG 4SIP
Need more? Email Us
ALPS Electric
Supply Voltage 5V Typ/dual Polarity Single Output/pkg SOT23
Need more? Email Us
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Ratiometric Linear Hall Effect Sensor
Lowest to $0.4256
Infineon Technologies
SPEED SENSORS 8DSO / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.1392
Infineon Technologies
MAG SWITCH SPEC PURP SSO-2-2 / Digital Switch Special Purpose Current Source Hall Effect PG-SSO-2-2
Lowest to $3.2640
Texas Instruments
SENSOR FLUXGATE ANALOG 20QFN / DRV425 Fluxgate Magnetic-Field Sensor
Lowest to $8.5015
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Honeywell
3-Axis Magnetic Sensor | SENSOR MR WHEAT BRDG 16LPCC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Continuous-Time Ratiometric Linear Hall Effect Sensors
Lowest to $5.5714

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5418 $51.4710
200+ $0.5075 $101.5000
310+ $0.4903 $151.9930
440+ $0.4561 $200.6840
570+ $0.4389 $250.1730
715+ $0.4218 $301.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,530 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess