EN
  • EN
  • DE

TM4EA231H6ZRBI7R

Part No TM4EA231H6ZRBI7R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MICROCONTROLLER SMD / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Base Product Number TM4EA231
Standard Package 1,000
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341954-TM4EA231H6ZRBI7R
Ultra Librarian 3D Model Ultra Librarian TM4EA231H6ZRBI7R CAD Model

Description

The TM4EA231H6ZRBI7R is a high-performance microcontroller unit (MCU) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This microcontroller is part of the Tiva™ C Series, known for their robust performance, connectivity features, and flexibility for various applications. Designed to meet the demanding requirements of today's embedded control systems, the TM4EA231H6ZRBI7R is suitable for a wide range of industrial, automotive, and consumer electronics applications.

At its core, the TM4EA231H6ZRBI7R features a powerful ARM® Cortex®-M4 processor with a floating-point unit (FPU) that operates at speeds up to 120 MHz. This provides the computational power necessary to handle complex algorithms and real-time processing tasks. The MCU also includes 256KB of flash memory and 32KB of SRAM, ensuring ample space for application code and data storage.

Connectivity is a strong suit of the TM4EA231H6ZRBI7R, offering a variety of communication interfaces. These include multiple UARTs, I2C, SPI, CAN, and USB, facilitating easy integration with other components and peripherals within a system. Additionally, this microcontroller supports Ethernet MAC+PHY, making it an excellent choice for networked applications.

For developers looking to create responsive user interfaces, this MCU provides a range of peripherals such as PWM outputs, analog-to-digital converters (ADCs), and quadrature encoder inputs. These features allow for precise control over motors, sensors, and other electronic components.

Safety and reliability are paramount in embedded systems, and the TM4EA231H6ZRBI7R addresses these concerns with its robust set of hardware diagnostics and a watchdog timer to ensure system stability. The MCU is also characterized by its low-power operation modes, which are essential for battery-powered or energy-conscious applications.

The TM4EA231H6ZRBI7R is available in a compact 144-LQFP (Low Profile Quad Flat Package) that conserves board space while still offering easy access to all of the MCU's functionality. With its extensive feature set and Texas Instruments' commitment to quality, this microcontroller is an excellent choice for designers seeking a reliable and versatile solution for their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess