EN
  • EN
  • DE

TM4E1231H6ZRBI

Part No TM4E1231H6ZRBI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC SENSOR FUSION MOD 157BGA / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series *
Package Tray
Product Status Last Time Buy
Programmable Not Verified
Base Product Number TM4E1231
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 813281-TM4E1231H6ZRBI
Ultra Librarian 3D Model Ultra Librarian TM4E1231H6ZRBI CAD Model

Description

The TM4E1231H6ZRBI is a high-performance microcontroller from Texas Instruments, designed to cater to a wide range of applications that require robust control operations and connectivity features. This microcontroller is part of the Tiva™ C Series, which is renowned for its advanced capabilities in processing, memory, and peripherals tailored for real-time control applications.

Key Features

  • Core: The TM4E1231H6ZRBI is equipped with a 32-bit ARM® Cortex™-M4 core, which includes a floating-point unit (FPU) for efficient computation of complex operations. The core operates at a frequency of up to 80 MHz, delivering high performance for mathematical calculations and control algorithms.
  • Memory: It comes with ample memory resources, featuring 256KB of Flash memory for program storage and 32KB of SRAM for data handling. This ensures smooth operation and sufficient space for application code and runtime data management.
  • Connectivity: This microcontroller offers a variety of communication interfaces, including USB 2.0 Full-Speed, I2C, SSI/SPI, UART, and CAN for flexible connectivity with peripheral devices and other systems.
  • GPIOs: An extensive set of General-Purpose Input/Output (GPIO) pins are available, allowing for versatile interfacing with external components and custom hardware configurations.
  • Advanced Peripherals: The TM4E1231H6ZRBI includes advanced peripherals such as PWM outputs for motor control, analog-to-digital converters (ADCs) for sensor interfacing, and timers for precise timekeeping and event scheduling.
  • Power Efficiency: Designed for power-sensitive applications, it features multiple power-saving modes that reduce energy consumption without compromising performance.

Applications

The versatility of the TM4E1231H6ZRBI makes it ideal for a diverse array of applications including industrial control systems, home automation, automotive electronics, and Internet of Things (IoT) devices. Its robust feature set ensures that engineers can design complex and reliable systems with ease.

Support and Resources

Texas Instruments provides comprehensive support for the TM4E1231H6ZRBI with a wide range of development tools, software libraries, and documentation to assist developers in rapid prototyping and product development. Additionally, the TI community and technical support are readily available to help resolve any challenges faced during the design and implementation process.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess