EN
  • EN
  • DE

TM4C129DNCZADI3R

Part No TM4C129DNCZADI3R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 212NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001263-TM4C129DNCZADI3R
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Tiva™ C
Package Tape & Reel (TR)
Product Status Active
Base Product Number TM4C129
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case Surface Mount 212-VFBGA
Supplier Device Package 212-NFBGA (10x10)
Ultra Librarian 3D Model Ultra Librarian TM4C129DNCZADI3R CAD Model

Description

The TM4C129DNCZADI3R is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding requirements of embedded applications. This microcontroller is part of the TM4C series, which is well-known for its robust connectivity features, advanced integration, and efficient processing capabilities.

At the heart of the TM4C129DNCZADI3R lies an ARM® Cortex®-M4 processor with a floating-point unit, which operates at speeds up to 120 MHz. This powerful core allows the MCU to handle complex algorithms and data processing tasks with ease, making it an ideal choice for industrial control, home automation, Internet of Things (IoT) devices, and other sophisticated applications.

One of the standout features of this MCU is its extensive set of integrated peripherals. It includes a variety of communication interfaces such as Ethernet MAC+PHY, USB 2.0 device/host/OTG, CAN, I2C, SPI, and UARTs, enabling it to connect with a wide range of external devices and networks. The presence of dual CAN controllers makes it particularly suitable for automotive and industrial networking applications.

Furthermore, the TM4C129DNCZADI3R boasts an impressive 1MB of flash memory and 256KB of SRAM, providing ample space for application code and data storage. The MCU also features advanced security protocols, including hardware encryption and a random number generator, ensuring secure data communication and protection against unauthorized access.

For developers, Texas Instruments provides comprehensive software support through the TivaWare™ software package, which includes libraries, example code, and documentation to accelerate development time. The MCU is also supported by an extensive ecosystem of development boards and tools, simplifying prototyping and testing.

In summary, the TM4C129DNCZADI3R from Texas Instruments is a versatile and powerful microcontroller that offers advanced features for a wide range of applications. Its combination of high-speed processing, extensive connectivity options, and ample memory makes it a top choice for engineers and developers looking to create sophisticated embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5695 $67.7085
6+ $18.5186 $111.1116
9+ $17.9399 $161.4591
12+ $17.3612 $208.3344
15+ $16.7825 $251.7375
20+ $15.0464 $300.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess