EN
  • EN
  • DE

TM4C123GE6PZI

Part No TM4C123GE6PZI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M4F
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
The number of I/O 69
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 32K x 8
Supply Voltage 1.08V ~ 3.63V
Data Converters A/D 22x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number TM4C123
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 735333-TM4C123GE6PZI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TM4C123GE6PZI CAD Model

Description

The TM4C123GE6PZI is a high-performance ARM Cortex-M4F based microcontroller crafted by Texas Instruments specifically for embedded applications requiring a rich feature set and high-efficiency levels. This microcontroller is an integral part of Texas Instruments' Tiva™ C Series, designed to deliver robust performance in a wide range of industrial, consumer electronics, and automotive applications.

Key Features

  • Core: The heart of the TM4C123GE6PZI is a 32-bit ARM Cortex-M4F core that runs at up to 80 MHz, providing ample computational power for complex tasks. It includes a floating-point unit (FPU) which enhances the processing of numerical computations and DSP instructions, making it ideal for math-intensive applications.
  • Memory: It comes equipped with 256 KB of flash memory and 32 KB of SRAM, offering a balanced combination of storage and speed for efficient code and data management.
  • I/O and Peripherals: This microcontroller boasts a diverse set of peripherals including six 32-bit timers, PWM outputs, and up to 43 GPIO pins. It also features advanced connectivity options such as I2C, SPI, UART, and CAN for versatile communication possibilities.
  • Integrated Analog: The inclusion of integrated analog features such as two 12-bit ADCs, a 12-bit DAC, and analog comparators, extends its application reach into areas requiring precise analog signal processing.
  • Power Efficiency: With a variety of power-saving modes, including an idle mode and a sleep mode, the TM4C123GE6PZI ensures energy-efficient operation, which is crucial for battery-powered or energy-sensitive devices.
  • Reliability and Safety: Safety features like hardware lock mechanisms and a watchdog timer contribute to the reliable operation of the microcontroller in critical systems.

Applications

The TM4C123GE6PZI is adept at handling applications ranging from industrial control systems to consumer electronics. It is particularly well-suited for applications such as motor control, PLCs, automotive dashboard systems, portable instrumentation, and smart home devices, where performance, connectivity, and power efficiency are key considerations.

Support and Resources

Developers can take advantage of Texas Instruments' comprehensive support ecosystem, including development tools, software libraries, and extensive documentation to streamline the design process and bring products to market faster.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8401 $59.3604
9+ $12.1765 $109.5885
13+ $11.7960 $153.3480
18+ $11.4155 $205.4790
23+ $11.0350 $253.8050
31+ $9.8934 $306.6954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess