EN
  • EN
  • DE

TM4C123BE6PZI7R

Part No TM4C123BE6PZI7R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / MCU 32-bit ARM Cortex M4F RISC 128KB Flash 1.2V/3.3V 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Reel package
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O 69
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 22x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797220-TM4C123BE6PZI7R
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name TM4C123BE6PZ
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TM4C123BE6PZI7R CAD Model

Description

Product Overview: TM4C123BE6PZI7R by Texas Instruments

The TM4C123BE6PZI7R is a remarkable microcontroller unit (MCU) from Texas Instruments, designed for high-performance applications that require a rich feature set and robust connectivity options. This MCU is part of the Tiva™ C Series, which is well-known for its advanced capabilities in processing, memory, and peripherals tailored for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • Core: The TM4C123BE6PZI7R is built around a powerful ARM® Cortex®-M4 core with a floating-point unit (FPU). This core operates at speeds up to 80 MHz, delivering the computing power needed for complex algorithms and control systems.
  • Memory: It comes with a generous 256 KB of flash memory and 32 KB of SRAM, ensuring ample space for application code and data storage.
  • Communication Peripherals: This MCU offers a variety of communication interfaces, including I2C, SPI, UARTs, USB 2.0, and CAN, making it highly versatile for connecting with other devices and modules.
  • GPIO: With up to 43 general-purpose I/O pins, it provides flexibility in interfacing with sensors, actuators, and other external components.
  • Analog to Digital Converters (ADCs): The integrated 12-bit ADCs allow for precise analog signal measurement, suitable for sensor interfacing and data acquisition tasks.
  • Timers and PWM: Advanced timer modules, including PWM outputs, are ideal for precise control applications such as motor control and lighting systems.
  • Power Management: The MCU features multiple power-saving modes, making it an excellent choice for battery-powered or energy-sensitive applications.

Applications

The TM4C123BE6PZI7R is well-suited for a variety of applications, including but not limited to industrial control systems, automotive electronics, home automation, portable instrumentation, and Internet of Things (IoT) devices. Its robust set of features and connectivity options make it a versatile choice for designers looking to create sophisticated and reliable systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TM4C123BE6PZI7R is no exception. This MCU is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of the environments in which it is deployed.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6761 $58.3805
11+ $9.5804 $105.3844
17+ $9.2811 $157.7787
23+ $8.9817 $206.5791
29+ $8.6823 $251.7867
39+ $7.7841 $303.5799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,599 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess