EN
  • EN
  • DE

TM4C1236H6PMI

Part No TM4C1236H6PMI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / MCU 32-bit ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 49
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 797206-TM4C1236H6PMI
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C1236H6PM
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian TM4C1236H6PMI CAD Model

Description

Overview of TM4C1236H6PMI Microcontroller

The TM4C1236H6PMI is a high-performance ARM Cortex-M4F-based microcontroller from Texas Instruments, designed for a broad range of applications. This microcontroller is a part of Texas Instruments' Tiva™ C Series, which is well-known for its robust performance and integration features that cater to the needs of modern embedded systems.

Key Features

  • Core: The TM4C1236H6PMI comes equipped with a 32-bit ARM Cortex-M4F core, which operates at speeds up to 80 MHz. The Cortex-M4F core includes a floating-point unit (FPU) that supports single-precision float point instructions for efficient computation, which is particularly beneficial for math-intensive applications.
  • Memory: It includes 256KB of flash memory and 32KB of SRAM, providing ample space for program storage and efficient data management.
  • Communication Interfaces: A diverse set of communication features are available such as I2C, SPI, UARTs, USB, CAN, and more, enabling the microcontroller to interface with a variety of peripherals and other microcontrollers.
  • Timers and PWM: The device offers a range of timer modules, including general-purpose timers, wide timers, and PWM modules for precise timing operations and control applications.
  • Analog Integration: Integrated ADC with up to 12-bit resolution and analog comparators allow for direct interfacing with sensors and other analog signals.
  • Digital I/O: Flexible digital I/O pins with programmable control over pull-up, pull-down, and open-drain configurations, as well as slew rate control and drive strength.
  • Advanced Peripherals: Advanced features such as motion control PWMs and quadrature encoder inputs make this microcontroller ideal for industrial control and automation.
  • Power Management: The TM4C1236H6PMI supports multiple power-saving modes, allowing for the reduction of power consumption during idle or low-activity periods.
  • Robust Security: Security features include hardware encryption and a random number generator, which are crucial for secure data transfer and storage.

Applications

The versatility of the TM4C1236H6PMI makes it suitable for a wide range of applications, including but not limited to industrial control systems, home automation, point-of-sale machines, medical devices, and IoT (Internet of Things) gadgets.

Overall, the TM4C1236H6PMI from Texas Instruments is a powerful and flexible microcontroller that offers a perfect balance between performance and power efficiency, making it an excellent choice for designers looking to develop sophisticated embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0019 $54.0038
5+ $22.1554 $110.7770
7+ $21.4631 $150.2417
10+ $20.7707 $207.7070
13+ $20.0783 $261.0179
17+ $18.0013 $306.0221
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess